location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Legion Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80WK011TGE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7300HQ 2,5 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - NVIDIA® GeForce® GTX 1050 Ti 2 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 45 Wh 4 h 135 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black :
The long product name of Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7300HQ (2.50 GHz), 8GB RAM, 39.624 cm (15.6 ") Full HD 1920 x 1080 IPS, Intel HD Graphics 630 + NVIDIA GeForce GTX 1050 Ti 4GB, WLAN, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black:
The official description of Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Latest in Gaming Performance

Featuring the latest generation of processors, the Y520 sports up to a 7th Gen Intel® Core i7 CPU. With a 12-percent increase in productivity compared to previous processors and a 19-percent increase in web performance via a dedicated media engine, you can enjoy the latest in gaming performance and online gameplay.

Next-Generation Graphics

The Y520 comes with NVIDIA GTX 1050 Ti, which allow you to play games smoothly and with capable frame rates. So escort the payload in a first-person shooter knowing this gaming laptop delivers all the performance you need.

Superfast Speed and Storage

The Y520 comes with up to 256GB of PCIe SSD storage, ideal for reducing boot-up time and in-game loading, or 2TB of HDD storage, perfect for storing your entire gaming collection. Or you can opt for hybrid storage, effectively getting the best of both worlds.

Harman Audio With Dolby Premium

With or without gaming headphones, the Legion Y520 has you covered with 2x 2W Harman speakers with Dolby Audio Premium. Dolby Audio Premium is custom-tuned to deliver premium-quality audio for all content, for truly immersive gameplay.

Customize and Record With Lenovo Nerve Sense

Easily customize your settings, such as audio, active keys, cooling, and network priority – so you can focus on the game. Then, once you’re in the zone, record your highlights for replaying or uploading to streaming sites. Lenovo Nerve Sense makes it effortless.

Shine On With Red-Backlit Keyboard

The Y520 features a red-backlit keyboard, perfect for those late-night gaming sessions. This brilliantly crimson backlit keyboard features keys with 1.7mm of key travel distance, delivering crisp, accurate and responsive keystrokes perfect for in-game chatting and gameplay.

Portable Design

At a mere 1.01" (25.8 mm) thick and only 5.3 lbs (2.5 kg) in weight, wrapped in a smudge-resistant body, this gaming laptop goes wherever you do. So just toss the Y520 in your bag and enjoy powerful mobile gaming no matter where you go.

Thermal Engineering

The Y520 was designed to fight heat with strategically engineered fans and vents. Located close to the graphics card and processors, this fan system keeps hot air moving while rear-placed thermal vents remove that heat. Furthermore, you can use the Extreme Cooling shortcut within Lenovo Nerve Sense for gaming firefights that require an additional push of cooling.

Make Music Anywhere

Stagelight is the easiest and fastest way to create music and is included on your Ideapad Y700. It’s available on other Windows devices, including smart phones, tablets and desktops. Whether you want to make beats, mix loops or create full songs with vocal tracks, Stagelight makes music creation fun and easy for people of all ages and skill levels.

Short summary description Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black:
This short summary of the Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Legion Y Y520, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, Windows 10 Home

Long summary description Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad Legion Y Y520 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Legion Y Y520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2,4 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS)
Market positioning
Gaming
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
2,5 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-700 Desktop Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Ti
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Speaker power
2 W
Built-in microphone
Yes
Audio decoders
Dolby Audio Premium
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97456
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
45 Wh
Battery life (max)
4 h
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
265 mm
Height
25,8 mm
Weight *
2,4 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 07:16:27
Uk has collected 132 expert reviews for Lenovo IdeaPad Legion Y Y520 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-7300HQ 8 GB DDR4-SDRAM NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcworld.co.nz
Updated:
2018-02-23 07:15:56
Lenovo has recently made their big move into the gaming notebook space and while that move isn't a huge surprise in of itself - gaming notebooks are proving to be a huge growth area for the industry with the rise of eSports and streamer culture - they're...
Good Very eSports friendly, Lighter than most gaming laptops...
Bad Ergonomics need work, Not suited for AAA gaming...
Bottom line Though it definitely has its limits, the Lenovo Y520 is still a pretty compellingly-priced gaming laptop. If you're one of those who try to find the time to play every single major release, this probably won't fit the bill. It's a little too rigid on a te...
75%
goodgearguide.com.au
Updated:
2018-02-23 07:15:56
Lenovo has recently made their big move into the gaming notebook space and while that move isn't a huge surprise in of itself - gaming notebooks are proving to be a huge growth area for the industry with the rise of eSports and streamer culture - they're...
Good Very eSports friendly, Lighter than most gaming laptops...
Bad Ergonomics need work, Not suited for AAA gaming...
Bottom line Though Lenovo's foray into the gaming notebook space hasn't come without some growing pains, their angle on the market is definitely worth serious consideration...
75%
reviewed.com
Updated:
2018-02-23 07:15:59
If you're not into the flashy gaming laptop aesthetic, the Legion, with its all-black plastic exterior, is a nice change of pace. It's obviously a gaming laptop due to the shape, but the muted color scheme is more mature. The hood doesn't look or feel che...
Bottom line Maybe, but we feel there are better options out thereWith its mature look, steady performance, and reasonable price, the Legion has a lot to offer, but we feel there are better options out there. Still, this laptop has a lot going for it. The subdued aest...
69%
techradar.com
Updated:
2018-02-23 07:15:59
The Lenovo Legion Y520 wasn't forged in the fires of Mount Doom. It wasn't injected with super serum. It wasn't sent here from the future, glowering, naked and semi-mute. It wasn't trained by master ninjas. It wasn't built in an underground laboratory by...
Good Easy on the wallet, Stays cool, Comfortable keyboard...
Bad Dim display, No chroma or macro programmability...
Bottom line With the Y520, it starts and ends with price. Lenovo's gamer is only a contender because of its price to performance ratio. It may lack many of the super features of a premium gamer (per key customization; bombastic speakers; vibrant display), but at the...
80%
HEXUS.net
Updated:
2018-02-23 07:16:08
The PC gaming market was reported to have been worth a cool $36 billion in 2016, and the biggest names in the industry are lining up to take their slice of the pie. They don't come much bigger than Lenovo, who in recent years has injected new life into it...
Good Powerful Core i7 processor, Comfortable backlit keyboard, Good selection of I/O ports, Sleek, for a 15.6in gaming laptop...
Bad Struggles with 1080p gaming, Limited choice of UK models, Single-channel memory, Small 128GB SSD...
Bottom line The Lenovo Legion Y520 has the makings of a solid mainstream gaming laptop. Build quality is good, the chassis is relatively sleek for a 15.6in PC with gaming ambition, connectivity options are plentiful and the full-size backlit keyboard is satisfying to...
0%
yugatech.com
Updated:
2018-02-23 07:16:08
Early this year, Lenovo has formally announced its new gaming sub-brand called the Legion and debuted two offerings under this fresh series — the Legion Y520 and the more spec-heavy Legion Y720. According to the company, these gaming laptops that got thei...
Good Sleek design, Aesthetically-pleasing matte finish, Back-lit keys, Harman/Dolby audio, Keys are a joy to type on, Well-ventilated setup, Capable internals...
Bad All-plastic body, Matte finish is extremely sensitive to fingerprint marks and smudges, Viewing angles aren't that accommodating...
Bottom line The Lenovo Legion Y520, even though it's the basic package, is still a well-appreciated effort from the company. It has a sleek-looking design, back-lit keys which are a joy to type on, impressive audio, a nicely-ventilated setup, and has capable internal...
0%
ultrabookreview.com
Updated:
2018-02-23 07:16:14
There are quite a few good gaming-laptops you can get for under $1000 these days, all of them bringing solid performance to the table, good builds and a few extras meant to tip the potential buyer towards each one's side.Lenovo's offer in the niche is the...
Good well built and tamed down looks, great keyboard, despite its peculiar NumPad layout, performs well, runs cool and mostly quiet, more affordable that most other options...
Bad rather dim and color deficient screen, small trackpad with finicky click buttons, only gets a 45 Wh battery, speakers sound tinny...
Bottom line The Lenovo Legion Y520 is a great pick for those of you that only have about $900-$1000 to spend and want a good all-round laptop that can also handle FHD gaming well. This one offers much for the buck and is overall a well built computer with a good keyb...
80%
tbreak.ae
Updated:
2018-02-23 07:16:14
Gaming laptops are a great way to enjoy your favorite PC games on the go, but most of the time they tend to be really pricey. Or, if you end up buying a gaming laptop that's affordable, it doesn't perform as well. Thankfully the introduction of new graphi...
Good Decent performance, Good selection of ports...
Bad Terrible display quality, Annoying touchpad, Average battery life...
Bottom line The Lenovo Legion Y520 is a smart move for the company – make a laptop that's durable and can run most games, and slap on an affordable price tag. At AED 3,099 the Legion Y520 is a great start for someone who wants to game on the go but doesn't want t...
75%
hardwareheaven.com
Updated:
2018-02-23 07:16:14
This is only the second time we've seen a Kaby Lake CPU in a laptop, and we're happy to! The i7-7700HQ run at 2.8GHz, boosting to 3.8GHz and offering an effective 12% increase in performance over its predecessor. It's one of Intel's fastest mobile quad-co...
Bottom line We like the look of the Legion Y520-15. Physically, rather than on paper and in practice, because we don't believe that the selection of parts delivers an overall experience best for gaming.Undoubtedly this is a stylish, compact and strong system for gene...
60%
gadgetsmagazine.com.ph
Updated:
2018-02-23 07:16:22
The Legion Y520 is similar in design with the previous generation of Y-series gaming machines from the brand, with a few subtle accents here and there. Firstly, the laptop's lid and chassis aren't plainly rectangular, and secondly, the lid is no longer me...
Bottom line If you're in the market for a gaming laptop, wait until this hits.Also Published in GADGETS MAGAZINE March 2017 IssueWords by Ren Alcantara...
100%
thunderbaylive.com
Updated:
2018-02-23 07:16:22
Lisa Gade reviews the Lenovo Legion Y520, a budget gaming laptop with a quad core 45 watt CPU, NVIDIA GTX 1050 Ti 4GB GDDR5 graphics and a 1080p matte IPS display. Lenovo's got their mojo back with the Y520: it has competitive specs for the price, a nice...
0%
reviewed.com
Updated:
2018-07-27 14:13:46
If you're not into the flashy gaming laptop aesthetic, the Legion, with its all-black plastic exterior, is a nice change of pace. It's obviously a gaming laptop due to the shape, but the muted color scheme is more mature. The hood doesn't look or feel che...
Bottom line Maybe, but we feel there are better options out thereWith its mature look, steady performance, and reasonable price, the Legion has a lot to offer, but we feel there are better options out there. Still, this laptop has a lot going for it. The subdued aest...
68%
expertreviews.co.uk
Updated:
2019-11-14 09:14:24
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%