location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70UD000REA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191376498932 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 Family E3-1225V6 3,3 GHz
  • - 8 GB 2400 MHz DDR4-SDRAM 1 x 8
  • - DVD±RW
  • - Tower (4U) 400 W
Long product name Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W :
The long product name of Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1225 v6, 8GB (DDR4), 4 x 3.5", DVD±RW, RAID 121i (0/1/5/10), 8 x USB 3.0, 1 x VGA, 1 x DisplayPort, 1 x LAN, 1 x Serial, 12.5 kg
More>>>
Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W:
The official description of Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, Yet Affordable
The Lenovo ThinkServer TS150 is the perfect first server for small and medium businesses, remote or branch offices, and retail environments. It uses the latest technologies to provide enterprise-class power. Intel® Xeon® E3-1200 v5 Series processors incorporate up to four cores, integrated graphics, and support for 64GB of 2133MHz DDR4 memory. These features enable you to run larger workloads up to 20% faster than before, and even virtual machines (VMs) for more efficient server usage. Intel Active Management Technology (AMT) built into the TS150 offers easy-to-use, industry-standard management tools for remote monitoring, updates, and repairs. The TS150 provides much higher performance than a premium desktop can offer for about the same price.

Flexible Value
In addition to powerful Intel® Xeon® E3 processors, the TS150 offers a choice of Core® i3, Pentium®, and Celeron® processors for those on a smaller budget. Flexible storage options include 5.25-inch optical/tape drives, 3.5-inch HDDs, and 2.5-inch HDDs/SSDs. Up to 24TB of internal enterprise-class storage supports storage-intense workloads—such as office applications, web, e-mail and file/print serving—and provides growth capacity. Integrated software RAID 0/1/10/5—upgradable to entry hardware RAID—and Error Correcting Code (ECC) memory offer increased uptime. Multiple server operating systems are supported; client OS support enables retail/Point of Sale applications.

Environment-Friendly
The TS150 saves you money and helps the environment with energy-efficient processors and 1.2V DDR4 memory, 80 PLUS Bronze (up to 85% efficient) or Platinum (92%) power supplies, and 65% recyclable materials. The office-friendly chassis is small (25L/4U), whisper-quiet (26dB) and fits under or beside a desk.

Short summary description Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W:
This short summary of the Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS150, 3,3 GHz, E3-1225V6, 8 GB, DDR4-SDRAM, 400 W, Tower (4U)

Long summary description Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W:
This is an auto-generated long summary of Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3,3 GHz 8 GB DDR4-SDRAM 400 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS150. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3,3 GHz, Processor model: E3-1225V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 400 W. Chassis type: Tower (4U)

Processor
Processor family *
Intel® Xeon® E3 Family
Processor model *
E3-1225V6
Processor frequency *
3,3 GHz
Processor boost frequency
3,7 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Processor threads
4
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
HDD interface
Serial ATA III
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 10
Optical drive type *
DVD±RW
Graphics
On-board graphics card
Yes
On-board graphics card model
Intel® HD Graphics P630
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
8
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
DisplayPorts quantity
1
Design
Chassis type *
Tower (4U)
Performance
Noise level
35 dB
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 R2/2012 Windows MultiPoint Server 2012 Windows 10 Pro Red Hat Enterprise Linux 6.7/7.2 SUSE Linux Enterprise Server 11/12 VMware vSphere (ESXi) 5.5U3/6.0U2
Power
Redundant power supply (RPS) support *
No
Power supply *
400 W
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
175 mm
Depth
431 mm
Height
375 mm
Weight
12,5 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-03-06 03:38:55
Uk has collected 2 expert reviews for Lenovo ThinkServer TS150 server Tower (4U) Intel® Xeon® E3 Family E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM 400 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
bit.com.au
Updated:
2018-03-06 03:38:54
The ThinkServer TS150 packs a lot into a compact and quiet chassis, with plenty of room to expand and good remote-management features. And from the beginning of September (2017), the TS150 will include a processor from Intel's latest-generation (Kaby Lake...
Bottom line The ThinkServer TS150 packs a lot into a compact and quiet chassis, with plenty of room to expand, Intel's latest-generation server processor and good remote-management features at an affordable price.OverallSpecsFrom $1229 AUD(pricing info)• www3.lenovo...
67%
itpro.co.uk
Updated:
2018-03-06 03:38:54
Sign up for our daily newsletter The ThinkServer TS150 is perfect for a small business seeking its first server. It offers an impressive range of features at an affordable price, and it's also the first production tower available using Intel's new Kaby L...
Good Affordable, Easy access for upgrades and maintenance, Excellent management capabilities...
Bad No hotswap capabilities as standard, No embedded OS deployment tools...
Bottom line The ThinkServer TS150 packs a lot into a compact and quiet chassis, with plenty of room to expand and good remote-management features. If you want a server based on the latest Kaby Lake Xeon E3-1200 v6 CPU, Lenovo is the place to go...
80%
Country Distributor
Deutschland 1 distributor(s)