location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R27i-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67B5GAC1UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529364949 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 08:39:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED IPS
  • - 4ms, 16:9, 350cd/m², 1000:1
  • - HDMI, DisplayPort
Warranty: 3-year
Long product name Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 W-LED IPS, 16:9, 350cd/m², 16.7M, 4ms, 178°/178°, 1000:1
More>>>
Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate your gaming with the Lenovo Legion R27i-30, a 27" IPS marvel crafted for performance seekers. Immerse in vibrant Full HD with 1920x1080 resolution and a swift 0,5ms response time. Engage with powerful dual 3W speakers for an auditory masterpiece Take your gameplay to new heights with a rapid 165Hz refresh rate, overclockable to an impressive 180Hz, ensuring a smooth and responsive experience in every frame.

Revel in a dynamic 99% sRGB color gamut, transforming your canvas into a vivid tapestry. AMD FreeSync provides tear-free graphics, while DisplayHDR 400 enhances contrast. Connect seamlessly with 2x HDMI 2.1 and 1x DP 1.4. TÜV Rheinland Eye Comfort certification prioritizes eye wellness during extended sessions. Dominate with precision and style, fueled by the Legion R27i-30 gaming monitor.


Takes immersion to the next level

• View all corners of the battlefield in sharp clarity at FHD resolution on the large, 27-inch In-Plane Switching panel.
• Play your games at their best on the fast 180Hz refresh rate monitor.
• Experience the sensation of being faster than others in competitive games with 0.5ms MPRT response times.
• Relish gameplay without motion blur and no stutters with AMD FreeSync Premiumand the ClearMR 6000 certification.

Displays games in superb clarity

• Gaming visuals look vibrant with 99% sRGB and 90% DCI-P3 color space coverage.
• VESA Certified HDR 400 certification ensures that shows and lighting effects look super realistic in all your games.
• Fill your room with clear, stereo sound powered by two 3 watts speakers.

Brings comfort to gaming

• Rely on the LTPS (Lift, Tilt, Pivot, Swivel) stand to get yourself in the most ergonomic position to support long gaming sessions.
• Protect your eyes from strain while you game with Natural Low Blue Light technology that reduces harmful blue light without color distortion.
• Utilize tools such as aim point from Lenovo’s Artery Software (Lenovo Accessories and Display Manager) to game better than ever before.

Short summary description Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion R27i-30, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo Legion R27i-30 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo Legion R27i-30. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
400 cd/m²
Display brightness (typical)
350 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
180 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0,311 x 0,311 mm
Pixel density
82 ppi
Viewable size, horizontal
59,7 cm
Viewable size, vertical
33,6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour gamut standard
DCI-P3
Colour gamut
90%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Built-in microphone
No
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Certification
RoHS, EU Energy Efficiency Level (Level-E) Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13,5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
20 kWh
Energy consumption (HDR) per 1000 hours *
33 kWh
Power consumption (typical) *
21 W
Power consumption (max)
46 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1656116
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Number of screws
4
DisplayPort cable length
1,8 m
Power cable length
1,5 m
Weight & dimensions
Width (with stand)
613,6 mm
Depth (with stand)
258,8 mm
Height (with stand)
527,4 mm
Weight (with stand)
6,8 kg
Width (without stand)
613,6 mm
Depth (without stand)
58,5 mm
Height (without stand)
367,6 mm
Weight (without stand)
4,9 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,2 cm
Packaging data
Package width
820 mm
Package depth
160 mm
Package height
500 mm
Package weight
10,2 kg
Technical details
Warranty period
3 year(s)
Country Distributor
United Kingdom 1 distributor(s)