location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L24m-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67A9UAC3UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803058093 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:34:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1300:1
  • - USB, HDMI
Warranty: 3-year
Long product name Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey :
The long product name of Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1300:1
More>>>
Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:
The official description of Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unveil the brilliance of clarity and connectivity with the L24m-40. This 23.8" marvel boasts an IPS panel for stunning visuals at 1920x1080 Full HD resolution. The 4ms response time and 100Hz refresh rate provide a seamless viewing experience. Dive into a world of true-to-life colors, thanks to the 99% sRGB color gamut.

Stay connected effortlessly with HDMI® 1.4 and USB-C® 3.2 Gen 1 ports, supporting DP 1.2 Alt Mode. Lenovo® LC 50 camera support adds versatility, making it the ultimate choice for work or play. AMD FreeSync Premium ensures seamless gameplay, while TÜV Low Blue Light certification takes care of your eyes.

Short summary description Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:
This short summary of the Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L24m-40, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Grey

Long summary description Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:
This is an auto-generated long summary of Lenovo L24m-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey based on the first three specs of the first five spec groups.

Lenovo L24m-40. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Grey

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0,275 x 0,275 mm
Pixel density
93 ppi
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Built-in microphone
No
Design
Market positioning *
Office
Product colour *
Grey
Colour name
Cloud Grey
Feet colour
Grey
Certification
RoHS, EU Energy Efficiency Level (Level-E) TÜV Rheinland Eye Comfort, TÜV Low Blue Light (Hardware solution), Eyesafe Display 2.0
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
Ports & interfaces
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
15 W
Power consumption (max)
124 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
USB Type-C to USB Type-C
Quick start guide
Yes
Power cable length
1,8 m
Weight & dimensions
Width (with stand)
539,4 mm
Depth (with stand)
196,2 mm
Height (with stand)
531,1 mm
Weight (with stand)
5,2 kg
Width (without stand)
539,4 mm
Depth (without stand)
43 mm
Height (without stand)
326,2 mm
Weight (without stand)
3,4 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,2 cm
Packaging data
Package width
590 mm
Package depth
138 mm
Package height
419 mm
Package weight
7,2 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS, TUV
Technical details
Warranty period
3 year(s)
Country Distributor
United Kingdom 2 distributor(s)