location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M14t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62A3UAT1WL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042391596 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 15:00:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 62A3UAT1WL user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Support Windows 7
Warranty: 3-year
Long product name Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black :
The long product name of Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" 16:9 In-Plane Switching 1920 x 1080, 0.1611x0.1611 mm, 157 dpi, 700:1, 300 cd/m²
More>>>
Short summary description Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black:
This short summary of the Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo M14t, 35,6 cm (14"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black:
This is an auto-generated long summary of Lenovo M14t LED display 35,6 cm (14") 1920 x 1080 pixels Full HD Touchscreen Black based on the first three specs of the first five spec groups.

Lenovo M14t. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

SEE MORE EVERYWHERE YOU GO
SEE MORE EVERYWHERE YOU GO

Built for mobile professionals, the M14t’s 14-inch Full-HD IPS panel display with super-narrow bezels ensures crisp and accurate visuals with impressive viewing angles, making it ideal for presentations. This sleek ultra-portable monitor with tilt function (-5° / 90°) and a height-adjustable stand (up to 11 mm) allows users to work in a flexible and comfortable viewing position in any work environment. Get a clear view of the display, whether you are outdoors or in an office, with 300 nits brightness capability. Moreover, the TÜV Rheinland Low Blue Light technology lets you work with minimal eyestrain.

DELIVER AS ONLY YOU CAN
DELIVER AS ONLY YOU CAN

Drag, draw, annotate, and collaborate, no matter where you are. The ThinkVision M14t is 10-point touch-enabled for an intuitive interactive experience even on the go, allowing you to create with a personal touch. It comes along with an active digital pen that supports 4096 levels of pressure, so you can draw and sketch with unmatched precision. Switch your view in no time with auto-rotation sensors that don’t require software or driver installation. Additionally, an intuitive on-screen-display (OSD) menu enables easy access to brightness, contrast, and rotation settings.

CONNECT BETTER, WORK EASIER
CONNECT BETTER, WORK EASIER

Built with an innovative dual USB-C design, the M14t can duplicate or extend your screen—be it your smartphone or laptop—so you’re always productive. With data, power, and media capabilities of USB-C, you can create a presentation, transfer data to a hard drive, and enjoy the unique power pass-through function. With dual USB-C port, the power pass-through function supplies power to the M14t and the compatible USB-C device connected to the monitor simultaneously via one AC/DC adapter. Enjoy the option of a vertical display setup and better cable management for a clean, easy desktop setup with the L-shaped dongle.

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
Yes
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
700:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Response time (fast)
6 ms
Pixel pitch
0,1611 x 0,1611 mm
Pixel density
157 ppi
Viewable size, horizontal
30,9 cm
Viewable size, vertical
17,3 cm
Digital horizontal frequency
30 - 90 kHz
Digital vertical frequency
50 - 75 Hz
Colour depth
8 bit
Colour gamut standard
NTSC
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
2
Number of USB Type-C upstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
No
Audio input
No
Charging port type
USB Type-C
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
1,1 cm
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 90°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Energy efficiency class (SDR) *
C
Energy consumption (SDR) per 1000 hours *
7 kWh
Power consumption (typical) *
8 W
Power consumption (max)
9,5 W
Power consumption (off)
0,3 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
363233
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
323,4 mm
Depth (with stand)
14 mm
Height (with stand)
226,5 mm
Weight (with stand)
698 g
Bezel width (side)
5,43 mm
Bezel width (top)
5,42 mm
Bezel width (bottom)
3,04 cm
Packaging data
Package width
267 mm
Package depth
377 mm
Package height
68 mm
Package weight
1,87 kg
Packaging content
Cables included
USB Type-C to USB Type-C
Quick start guide
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Multi-touch
Yes
Compliance certificates
RoHS
Certification
TÜV Rheinland Low Blue Light, , CCC, Tier 2
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)