location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40B90000WW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40B90000WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892097808 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 17:23:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Powerful Performance: Ultimate Productivity Companion
  • - Universal Compatibility: Connect, Create, Collaborate
  • - Modern Aesthetic: Sustainable, Innovative, Elegant
Warranty: 3 Years
Long product name Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Dual Display Travel Dock
More>>>
Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo USB-C Dual Display Travel Dock is an essential companion for the modern remote professional. This compact dynamo supports dual 4K displays and powers your USB-C laptop with up to 100W PD (with an additional 135W USB-C adapter.) Crafted with 66% post-consumer recycled content in the chassis, it's designed to lighten your carbon footprint. And don't forget the adjustable cable management, balancing efficiency and convenience flawlessly. It's a true productivity booster at home, work, or anywhere in between.

DISCLAIMER: Lenovo USB-C & Thunderbolt Docks are compatible with notebooks supporting industry-standard USB-C Alt-Mode or Thunderbolt protocols via their USB Type C port.

- Powerful Performance: Ultimate Productivity Companion
Achieve more with 7 expertly engineered ports: Two video ports for dual 4K displays that transform your workspace into a visual powerhouse. All while the super-fast USB and ethernet ports redefine connectivity. Power. Performance. Productivity. All in your pocket.

- Universal Compatibility: Connect, Create, Collaborate
Our sleek, universal travel dock, engineered for seamless compatibility across all USB-C laptops. With the model that includes a power adapter, a 100W USB-C charger is included, providing 65W power delivery. If you need a power delivery boost, an optional 135W charger provides 100W to your laptop.

- Modern Aesthetic: Sustainable, Innovative, Elegant
Reimagining your workspace, our USB-C Travel Dock merges style, productivity, and sustainability. Encased in a modern Eclipse Black design, it makes a minimalist statement with 66% Post-Consumer Recycled Content (PCC) in the chassis, leading our portfolio as the greenest dock offering yet.

Short summary description Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 40B90000WW, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 1000 Mbit/s, Black, Eclipse Black, 4K Ultra HD

Long summary description Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of Lenovo 40B90000WW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

Lenovo 40B90000WW. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 1000 Mbit/s. Product colour: Black, Colour name: Eclipse Black, HD type: 4K Ultra HD. Power source type: USB, Power connector: USB Type-C. Windows operating systems supported: Windows 10, Windows 11

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
1000 Mbit/s
Performance
Colour name
Eclipse Black
Card reader integrated *
No
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
2
Performance
Maximum refresh rate
60 Hz
Product colour *
Black
Plug and Play
Yes
Certification
FCC/ICES; CE; KCC; RCM; BSMI; VCCI; CB; cULus; EAC; TUV- Mark; LoA; Ukraine DoC; NOM
Cooling
Built-in fan
No
Power
Power source type
USB
Power connector
USB Type-C
Software
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
120 mm
Depth
55 mm
Height
20 mm
Weight
137 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)