location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1 Gen 7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KV0025GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153489657 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 15:07:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Core Ultra 7 165H
  • - Touchscreen 40,6 cm (16") WQUXGA 3840 x 2400 pixels OLED LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM 7500 MHz
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB
  • - Bluetooth
  • - 90 Wh 170 W
  • - Windows 11 Pro
More>>>
Short summary description Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P1 Gen 7, Intel Core Ultra 7, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P1 Gen 7. Processor family: Intel Core Ultra 7, Processor model: 165H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,82 kg