Lenovo logo

Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6910
Info modified on:
15 Oct 2024, 15:29:23
Short summary description Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black:

Lenovo ThinkPad P1 Gen 7, Intel Core Ultra 7, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P1 Gen 7 Intel Core Ultra 7 165H Mobile workstation 40,6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Black:

Lenovo ThinkPad P1 Gen 7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 165H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.