Lenovo logo

Lenovo ThinkPad T16 Gen 1 (AMD) AMD Ryzen™ 7 PRO 6850U Laptop 40,6 cm (16") WQXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19825
Info modified on:
08 Nov 2024, 05:26:27
Short summary description Lenovo ThinkPad T16 Gen 1 (AMD) AMD Ryzen™ 7 PRO 6850U Laptop 40,6 cm (16") WQXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T16 Gen 1 (AMD), AMD Ryzen™ 7 PRO, 2,7 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad T16 Gen 1 (AMD) AMD Ryzen™ 7 PRO 6850U Laptop 40,6 cm (16") WQXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T16 Gen 1 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 6850U, Processor frequency: 2,7 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.