Lenovo logo

Lenovo ThinkPad P72 Intel® Xeon® E-2176M Mobile workstation 43,9 cm (17.3") 32 GB DDR4-SDRAM 2,51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23947
Info modified on:
14 Jun 2024, 20:08:34
Short summary description Lenovo ThinkPad P72 Intel® Xeon® E-2176M Mobile workstation 43,9 cm (17.3") 32 GB DDR4-SDRAM 2,51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P72, Intel® Xeon®, 2,7 GHz, 43,9 cm (17.3"), 32 GB, 2,51 TB, Windows 10 Pro

Long summary description Lenovo ThinkPad P72 Intel® Xeon® E-2176M Mobile workstation 43,9 cm (17.3") 32 GB DDR4-SDRAM 2,51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P72. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: E-2176M, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 3,4 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.