Lenovo logo

Lenovo ThinkPad X380 Yoga Intel® Core™ i5 i5-8250U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24444
Info modified on:
02 Jun 2025, 18:18:37
Short summary description Lenovo ThinkPad X380 Yoga Intel® Core™ i5 i5-8250U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X380 Yoga, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 180 GB

Long summary description Lenovo ThinkPad X380 Yoga Intel® Core™ i5 i5-8250U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X380 Yoga. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.