location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90t Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12V6001DMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155170287 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:47:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-14700, 20C (8P + 12E)/28T, Max Turbo up to 5.4GHz, P-core 2.1/5.3GHz, E-core 1.5/4.2GHz, 33MB
  • - 2x 16GB UDIMM DDR5-4400
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Warranty: 3-year, Onsite + 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black :
The long product name of Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-14700, 20C (8P + 12E)/28T, Max Turbo up to 5.4GHz, P-core 2.1/5.3GHz, E-core 1.5/4.2GHz, 33MB, 2x 16GB UDIMM DDR5-4400, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics 770, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3 vPro, Windows 11 Pro
More>>>
Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
The official description of Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cutting-edge Tech Solutions for Today’s Business Challenges
- Built-in AI features for data analysis, project management tasks
- Customizable to boost reliability now and in the future
- Unleash creativity with graphics upgrade support
- Improved connectivity to help you stay productive

Short summary description Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This short summary of the Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90t Gen 5, 2,1 GHz, Intel® Core™ i7, i7-14700, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90t Gen 5. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-14700
Processor cores
20
Processor threads
28
Processor boost frequency
5,3 GHz
Processor frequency *
2,1 GHz
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
4400 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Colour name
Black
Volume
17 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC897Q-CG
Audio system
High Definition Audio
Number of speakers
1
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Power
Power supply *
500 W
Weight & dimensions
Width *
170 mm
Depth *
298 mm
Height *
376 mm
Weight *
6,5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)