Lenovo logo

Lenovo ThinkCentre M70q Gen 5 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6484
Info modified on:
17 Sept 2024, 09:08:02
Bullet Points Lenovo ThinkCentre M70q Gen 5 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
  • - Intel Core i7-14700T, 20C (8P + 12E)/28T, Max Turbo up to 5.2GHz, P-core 1.3/5.0GHz, E-core 0.9/3.7GHz, 33MB
  • - 1x 16GB SO-DIMM DDR5-5600
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Warranty:
1-year, Onsite + 3Y Onsite upgrade from 1Y Onsite, 1Y Premier Support TC DT/AIO Mainstream/Halo WHB (CPN)
Long product name Lenovo ThinkCentre M70q Gen 5 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Intel Core i7-14700T, 20C (8P + 12E)/28T, Max Turbo up to 5.2GHz, P-core 1.3/5.0GHz, E-core 0.9/3.7GHz, 33MB, 1x 16GB SO-DIMM DDR5-5600, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, Intel UHD Graphics 770, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3 vPro, Windows 11 Pro

Lenovo ThinkCentre M70q Gen 5 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Big Performance in a Compact PC
- High-performing business desktop that fits anywhere, even horizontally positioned
- Optimized workloads with up to Intel® Core™ performance
- Fast data processing with dual-channel memory 
- Enhanced privacy & enterprise-grade security

Short summary description Lenovo ThinkCentre M70q Gen 5 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M70q Gen 5, Intel® Core™ i7, i7-14700T, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre M70q Gen 5 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M70q Gen 5. Processor family: Intel® Core™ i7, Processor model: i7-14700T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,25 kg. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.