location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12SH001EAU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530792571 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 00:35:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro
  • - Intel Core i5-14500 (24MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Warranty: 3-year, Onsite
Long product name Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black :
The long product name of Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-14500 (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 770, LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro
More>>>
Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
The official description of Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Saves space, maximizes power
- Stylish, sleek 23.8″ all-in-one PC for business
- Powered by up to Intel vPro® with 14th Gen Intel® Core™ processor
- Superb hi-res display with rich, lifelike colours
- Robust security features, including AI human presence detection
- Certified energy efficient, convenient phone & keyboard dock

Short summary description Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90a, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90a Intel® Core™ i5 i5-14500 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90a. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black

Designed to brighten up any workspace
Designed to brighten up any workspace

With its sleek design, the Lenovo ThinkCentre M90a Gen 5 all-in-one is a PC powerhouse. It runs on up to the Intel vPro® platform with 14th Gen Intel® Core™ processing muscle and boasts a stunning FHD display, with or without touchscreen. Plus, optional discrete graphics are ideal for video-editing or design work. Mounted on a choice of stands, including one that’s full function with adjustable tilt, lift, pivot, and swivel. And there’s even a docking space for your phone and keyboard to keep your workspace clutter-free.

A smarter way to work, by far
A smarter way to work, by far

Thanks to our Intelligent Cooling Engine (ICE) 6.0, the ThinkCentre M90a Gen 5 all-in-one offers various power modes to meet your various computing needs. Choose a 15% power boost experience, a super quiet mode that cuts system noise by up to three decibels, or opt for maximum cooling. This cutting-edge PC also features optional smart human presence detection, enhancing both security and energy efficiency by recognizing when you're away from your machine.

Protecting your data, ideas, & more
Protecting your data, ideas, & more

Experience unparalleled peace of mind with ThinkShield, comprehensive security that comes with every ThinkCentre. The ThinkCentre M90a Gen 5 all-in-one PC leverages up to Intel vPro® for robust, hardware-enhanced device protection. Additional security measures include BIOS-based Smart USB Protection, and an optional physical shutter you can use to open and close the webcam, further safeguarding your privacy.

Because things happen
Because things happen

In addition to our stringent internal testing, the ThinkCentre M90a Gen 5 all-in-one PC has been evaluated against US Department of Defense's MIL-STD 810H standards and undergone more than 200 quality checks to confirm its ability to withstand extreme scenarios. These tests encompass a wide range of challenging factors, from the icy expanses of the Arctic tundra to dust-laden desert winds, including assessments for temperature, pressure, humidity, vibration, and beyond.

Built with the planet in mind
Built with the planet in mind

By 2025, Lenovo is committed to obtaining 90% of our global operations electricity from renewable sources, removing one-million tons of greenhouse gas emissions from our supply chain. It’s why this all-in-one PC, for instance, meets global standards for energy-efficiency and health & safety. And why it comes with 90% sustainable packaging and comprises recycled materials.Learn more about our environmental, social, and governance approach.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Tilt adjustment
Yes
Tilt angle range
-5 - 70°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel Core i5-14xxx
Processor model *
i5-14500
Processor cores
14
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,7 GHz
Performance-core base frequency
2,6 GHz
Efficient-core base frequency
1,9 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
154 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4/2.1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Operating system language
English
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
539,6 mm
Depth (with stand)
344,2 mm
Weight (with stand)
7,83 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold, RoHS
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard language
English
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)