location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz iLAM Touch Turbo Pro Hot laminator 2000 mm/min Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iLAM Touch Turbo Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75190000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432113569
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz iLAM Touch Turbo Pro Hot laminator 2000 mm/min Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hot laminator
  • - Maximum lamination width: 32 cm
  • - 2000 mm/min
  • - Number of rollers: 6
  • - Auto jam detection
  • - Black, Silver
More>>>
Short summary description Leitz iLAM Touch Turbo Pro Hot laminator 2000 mm/min Black, Silver:
This short summary of the Leitz iLAM Touch Turbo Pro Hot laminator 2000 mm/min Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz iLAM Touch Turbo Pro, 32 cm, Hot laminator, 2000 mm/min, 80 µm, 250 µm, Pouch

Long summary description Leitz iLAM Touch Turbo Pro Hot laminator 2000 mm/min Black, Silver:
This is an auto-generated long summary of Leitz iLAM Touch Turbo Pro Hot laminator 2000 mm/min Black, Silver based on the first three specs of the first five spec groups.

Leitz iLAM Touch Turbo Pro. Maximum lamination width: 32 cm, Type: Hot laminator, Lamination speed: 2000 mm/min. AC input voltage: 220-240 V. Width: 526 mm, Depth: 401 mm, Height: 43 mm

Features
Type *
Hot laminator
Lamination speed *
2000 mm/min
Maximum lamination width *
32 cm
Minimum pouch thickness
80 µm
Maximum pouch thickness
250 µm
Lamination system
Pouch
Laminating time
15 s
Number of rollers
6
Warm-up time
1 min
Temperature (max)
142 °C
Product colour
Black, Silver
Features
Housing material
Acrylonitrile butadiene styrene (ABS)
Reverse motor function
Yes
Auto jam detection
Yes
Certification
CE
Power
AC input voltage
220-240 V
Weight & dimensions
Width
526 mm
Depth
401 mm
Height
43 mm
Weight
7,3 kg
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Magyarország 1 distributor(s)