location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60470062 file storage box Polypropylene (PP) Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60470062
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60470062 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 60470062 file storage box Polypropylene (PP) Purple :
The long product name of Leitz 60470062 file storage box Polypropylene (PP) Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store Magazine File
More>>>
Leitz 60470062 file storage box Polypropylene (PP) Purple:
The official description of Leitz 60470062 file storage box Polypropylene (PP) Purple as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

Short summary description Leitz 60470062 file storage box Polypropylene (PP) Purple:
This short summary of the Leitz 60470062 file storage box Polypropylene (PP) Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60470062, Polypropylene (PP), Purple, 320 g, 103 x 253 x 330 mm

Long summary description Leitz 60470062 file storage box Polypropylene (PP) Purple:
This is an auto-generated long summary of Leitz 60470062 file storage box Polypropylene (PP) Purple based on the first three specs of the first five spec groups.

Leitz 60470062. Material: Polypropylene (PP), Product colour: Purple. Weight: 320 g, Dimensions (WxDxH): 103 x 253 x 330 mm

Features
Material
Polypropylene (PP)
Product colour
Purple
Weight & dimensions
Weight
320 g
Dimensions (WxDxH)
103 x 253 x 330 mm
Brand Image Product code Product Stock Price from
Leitz 52771062 file storage box Polystyrene Purple Leitz 52771062 file storage box Polystyrene Purple
(show image)
52771062 52771062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52771051 file storage box Polystyrene Blue Leitz 52771051 file storage box Polystyrene Blue
(show image)
52771051 52771051 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60440062 file storage box Polypropylene (PP) Purple Leitz 60440062 file storage box Polypropylene (PP) Purple
(show image)
60440062 60440062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52390035 file storage box Polystyrene Blue Leitz 52390035 file storage box Polystyrene Blue
(show image)
52390035 52390035 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)