location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 55660095 electric stapler 10 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55660095
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55660095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432111947
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz NeXXt 55660095 electric stapler 10 sheets :
The long product name of Leitz NeXXt 55660095 electric stapler 10 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stapler Battery-powered Leitz 5566
More>>>
Leitz NeXXt 55660095 electric stapler 10 sheets:
The official description of Leitz NeXXt 55660095 electric stapler 10 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy one hand operation, ideal for frequent use. Battery powered for convenient, on-the-move use.

Short summary description Leitz NeXXt 55660095 electric stapler 10 sheets:
This short summary of the Leitz NeXXt 55660095 electric stapler 10 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 55660095, 10 sheets, Metal, Plastic, Black, Battery, 50 mm, 154 mm

Long summary description Leitz NeXXt 55660095 electric stapler 10 sheets:
This is an auto-generated long summary of Leitz NeXXt 55660095 electric stapler 10 sheets based on the first three specs of the first five spec groups.

Leitz NeXXt 55660095. Stapling capacity: 10 sheets, Material: Metal, Plastic, Product colour: Black. Power source: Battery. Width: 50 mm, Depth: 154 mm, Height: 66 mm

Features
Stapling capacity *
10 sheets
Material
Metal, Plastic
Product colour
Black
Power
Power source *
Battery
Weight & dimensions
Width
50 mm
Depth
154 mm
Height
66 mm
Weight
220 g