location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 55021051 stapler Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55021051
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55021051 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz NeXXt 55021051 stapler Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples up to 30 sheets of paper (80 gsm)
  • - Effortless, accurate stapling with patented Direct Impact Technology
  • - Push-button easy to turn anvil to switch between open and closed stapling, 180° opening enables nailing function
  • - Give your workplace or your home the WOW factor with this range of products in striking and stylish colours
  • - For Leitz Power Performance P3 staples, 24/6 and 26/6, staples pack included
  • - Handy, integrated staple remover
  • - 10 year guarantee when using Leitz staples
  • - To use with Leitz Power Performance staples – always sharp edges due to ongoing quality checks – for perfect stapling
Long product name Leitz NeXXt 55021051 stapler Blue :
The long product name of Leitz NeXXt 55021051 stapler Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100xP3 24/6, 140xP3 26/6, 3 mm/30 sheets, ice blue
More>>>
Leitz NeXXt 55021051 stapler Blue:
The official description of Leitz NeXXt 55021051 stapler Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Metal stapler in catwalk colours for everyday use. Robust and reliable. Patented Direct Impact Technology and Leitz Power Performance staples P3 (24/6, 26/6) ensure perfect stapling every time.

Short summary description Leitz NeXXt 55021051 stapler Blue:
This short summary of the Leitz NeXXt 55021051 stapler Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 55021051, 30 sheets, Blue, 100xP3 24/6, 140xP3 26/6, Metal, Plastic, 3 mm, Top

Long summary description Leitz NeXXt 55021051 stapler Blue:
This is an auto-generated long summary of Leitz NeXXt 55021051 stapler Blue based on the first three specs of the first five spec groups.

Leitz NeXXt 55021051. Stapling capacity: 30 sheets, Product colour: Blue, Type of staple: 100xP3 24/6, 140xP3 26/6. Width: 145 mm, Depth: 40 mm, Height: 58 mm. Number of staples included: 200 pc(s)

Country Distributor
United Kingdom 2 distributor(s)