location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 53641023 tape dispenser Polystyrene Metallic, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53641023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53641023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432113712
Category:
Plastic items with a metal edge used to contain tape and cut it to the required length.
Tape Dispensers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 53641023 tape dispenser Polystyrene Metallic, Pink :
The long product name of Leitz 53641023 tape dispenser Polystyrene Metallic, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz WOW Tape Dispenser
More>>>
Leitz 53641023 tape dispenser Polystyrene Metallic, Pink:
The official description of Leitz 53641023 tape dispenser Polystyrene Metallic, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The eye-catching, premium quality Leitz Tape Dispenser comes in striking and stylish metallic dual colours with a high-gloss finish. This easy-to-use tape dispenser perfectly complements other products from the Leitz WOW range. It has a modern and contemporary design that will look great at home and in the office.

Short summary description Leitz 53641023 tape dispenser Polystyrene Metallic, Pink:
This short summary of the Leitz 53641023 tape dispenser Polystyrene Metallic, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 53641023, 1,9 cm, 33 m, Polystyrene, Metallic, Pink, 51 mm, 126 mm

Long summary description Leitz 53641023 tape dispenser Polystyrene Metallic, Pink:
This is an auto-generated long summary of Leitz 53641023 tape dispenser Polystyrene Metallic, Pink based on the first three specs of the first five spec groups.

Leitz 53641023. Maximum roll width: 1,9 cm, Maximum roll length: 33 m, Material: Polystyrene. Width: 51 mm, Depth: 126 mm, Height: 76 mm

Features
Maximum roll width *
1,9 cm
Maximum roll length
33 m
Material
Polystyrene
Product colour
Metallic, Pink
One hand operation
Yes
Weight & dimensions
Width
51 mm
Depth
126 mm
Height
76 mm
Weight
760 g
Packaging content
Quantity
1
Roll of tape included
Yes
Country Distributor
United Kingdom 2 distributor(s)