- - Freestanding cooker Gas Oven power source: Electric Black
- - Number of cooking zones: 5 zone(s)
- - Oven net capacity: 53 L
- - Grill
- - Interior light
Cuisine Master RCM10FR Black
- 5 burner gas hob including wok burner plus extended dual circuit cooking zone.
- Flame safety device for all burners.
- High gloss cast iron pan supports and burner caps.
- Mains ignition to all burners.
- Glass lid with auto shut off.
- 5 button clock and fan oven programmer with LED display.
- Separate fully variable dual circuit grill.
- Fully programmable fan oven for even and faster cooking at lower temperatures.
- Separate conventional oven.
- Large viewing window and interior light.
- Contemporary styled glass doors.
- Heat reflective inner door glass for added safety and energy efficiency.
- Removable inner door glass for easy cleaning.
- Smooth AA graded enamel with cook clean catalytic liners in both ovens.
- Versatile storage area under right-hand oven.
Leisure RCM10FR, Freestanding cooker, Black, Rotary, Electronic, Gas, 5 zone(s)
Leisure RCM10FR. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven power source: Electric, Oven net capacity: 53 L, Total oven(s) interior capacity: 105 L. Oven 2 gross capacity: 52 L, Oven 2 power: 1900 W. Timer type: Digital