location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leisure CM101FR Freestanding cooker Electric Gas Cream

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leisure Check ‘Leisure’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM101FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM101FRCP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5023790019101
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Leisure’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leisure: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leisure CM101FR Freestanding cooker Electric Gas Cream
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Cream
  • - Number of cooking zones: 5 zone(s)
  • - Interior light
Long product name Leisure CM101FR Freestanding cooker Electric Gas Cream :
The long product name of Leisure CM101FR Freestanding cooker Electric Gas Cream. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cookmaster CM101FR Cream
More>>>
Leisure CM101FR Freestanding cooker Electric Gas Cream:
The official description of Leisure CM101FR Freestanding cooker Electric Gas Cream as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Heritage styling with simulated chrome handles and easy grip knobs.
- 5 burner gas hob including wok burner plus extended dual circuit cooking zone.
- Flame safety device for all burners.
- High gloss cast iron pan supports and burner caps.
- Mains ignition to all burners.
- Glass lid with auto shut off.
- 5 button clock and fan oven programmer with LED display.
- Separate fully variable dual circuit grill.
- Thermostatically controlled ovens with slow cook facility.
- Metal oven doors with glass viewing window.
- Interior oven light for easy visibility.
- Handyrack door mounted roasting tin.
- Removable inner door glass for easy cleaning.
- Heat reflective inner door glass for added safety and energy efficiency.
- Smooth AA graded enamel with cook clean catalytic liners in both ovens.
- Versatile storage area under right-hand oven.

Short summary description Leisure CM101FR Freestanding cooker Electric Gas Cream:
This short summary of the Leisure CM101FR Freestanding cooker Electric Gas Cream data-sheet is auto-generated and uses the product title and the first six key specs.

Leisure CM101FR, Freestanding cooker, Cream, Gas, 5 zone(s), Small, 1000 W

Long summary description Leisure CM101FR Freestanding cooker Electric Gas Cream:
This is an auto-generated long summary of Leisure CM101FR Freestanding cooker Electric Gas Cream based on the first three specs of the first five spec groups.

Leisure CM101FR. Product type: Freestanding cooker, Product colour: Cream. Hob type: Gas, Number of cooking zones: 5 zone(s), Cooking zone 1 type: Small. Oven power source: Electric. Timer type: Digital. Width: 1000 mm, Depth: 600 mm, Height: 922 mm

Design
Product type *
Freestanding cooker
Product colour *
Cream
Hob
Hob type *
Gas
Number of cooking zones *
5 zone(s)
Cooking zone 1 type
Small
Cooking zone 1 power
1000 W
Cooking zone 2 type
Medium
Cooking zone 2 power
2000 W
Cooking zone 3 type
Large
Cooking zone 3 power
3000 W
Cooking zone 4 type
Extra large
Cooking zone 4 power
3300 W
Oven
Number of ovens *
4
Oven
Oven power source *
Electric
Interior light
Yes
Ergonomics
Timer
Yes
Timer type
Digital
Weight & dimensions
Width *
1000 mm
Depth
600 mm
Height
922 mm
Weight
92 kg
Packaging data
Package weight
105,5 kg
Other features
Oven included
Yes
Display
LED
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:23:34
Uk has collected 1 expert review for Leisure CM101FR Freestanding cooker Electric Gas Cream but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 01:23:34
This heritage, dual fuel Range cooker is a whole metre wide, making it absolutely huge. It’s beautiful as well as big, though, with shiny chrome handles and smooth doors that make it look absolutely gorgeous — although the sleek black hob does make it a b...
Good Efficient to use, Ovens bake evenly, Easy to clean, Looks good...
Bad Hard to read the knobs, Some trays won't fit in the slightly small oven...
0%