location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lapp Check ‘Lapp’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ÖLFLEX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spiral 540 P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73220160
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Lapp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lapp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extension lengths of up to 3.5 times the unextended spiral length, high recoiling forces
  • - The signal colour of the outer sheath increases safety and visual perception
  • - Increased durability under harsh conditions thanks to robust PUR outer sheath
  • - Resistant to contact with many mineral oil-based lubricants, diluted acids, aqueous alkaline solutions and other chemical media
  • - Wide temperature range for applications in harsh climatic environments
Long product name Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow :
The long product name of Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ÖLFLEX Spiral 540 P3 G 2.5/700mm, Ø10.6mm, Yellow
More>>>
Short summary description Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow:
This short summary of the Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lapp ÖLFLEX Spiral 540 P, 0,7 m, Yellow, 4 cm, 2 m, 70 cm, 1,06 cm

Long summary description Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow:
This is an auto-generated long summary of Lapp ÖLFLEX Spiral 540 P signal cable 0,7 m Yellow based on the first three specs of the first five spec groups.

Lapp ÖLFLEX Spiral 540 P. Cable length: 0,7 m, Product colour: Yellow, Spiral outer diameter: 4 cm