location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-855Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02H7AEU0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983012673 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 11:26:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 18000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow :
The long product name of KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner-Kit Yellow, for TASKalfa 400ci, TASKalfa 500ci, TASKalfa 552ci
More>>>
KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow:
The official description of KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KYOCERA MITA Europe was established in January 2000 following the merger of KYOCERA and MITA, two of the most innovative companies in document management.

As a supplier of printers and multifunctional products, KYOCERA MITA has provided various products to satisfy our customer’s needs.

Moving forward we will focus on providing business solutions for our customers. With this aim in mind, we decided to change our company name to KYOCERA Document Solutions Inc.

KYOCERA Document Solutions Europe was established on the 1st April 2012, as a result of the company name from KYOCERA MITA Europe. The change reflects the company’s growth of a global supplier of solutions to consistently develop and deliver customer benefits, technological innovation and environmental sustainability. Headquartered in Hoofddorp, the Netherlands, KYOCERA Document Solutions Europe B.V coordinates the company’s operations in Europe, the Middle East and Africa (EMEA). There are 16 country-level subsidiaries located throughout the region: Austria, Belgium, Denmark, Finland, France, Germany, Italy, the Netherlands, Norway, Portugal, South Africa, Spain, Sweden, Switzerland, Russia and the UK. KYOCERA Document Solutions Europe also works closely with a network of authorised distributors in a further 60 countries throughout EMEA.

Short summary description KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow:
This short summary of the KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-855Y, 18000 pages, Yellow, 1 pc(s)

Long summary description KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

KYOCERA TK-855Y. Colour toner page yield: 18000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
TASKalfa 400ci, TASKalfa 500ci, TASKalfa 552ci
Quantity per pack *
1 pc(s)
Colour toner page yield *
18000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Kyocera
Product colour
Black, Yellow
Weight & dimensions
Width
150 mm
Depth
495 mm
Height
180 mm
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
KYOCERA TK-810M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-810M toner cartridge 1 pc(s) Original Magenta
(show image)
370PC4KL TK-810M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-825C toner cartridge 1 pc(s) Original Cyan KYOCERA TK-825C toner cartridge 1 pc(s) Original Cyan
(show image)
1T02FZCEU0 TK-825C 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-825Y toner cartridge 1 pc(s) Original Yellow KYOCERA TK-825Y toner cartridge 1 pc(s) Original Yellow
(show image)
1T02FZAEU0 TK-825Y 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-825M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-825M toner cartridge 1 pc(s) Original Magenta
(show image)
1T02FZBEU0 TK-825M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-875Y toner cartridge Original Yellow KYOCERA TK-875Y toner cartridge Original Yellow
(show image)
OT5JNANL TK-875Y 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-875M toner cartridge Original Magenta KYOCERA TK-875M toner cartridge Original Magenta
(show image)
OT5JNBNL TK-875M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-875C toner cartridge Original Cyan KYOCERA TK-875C toner cartridge Original Cyan
(show image)
OT5JNCNL TK-875C 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-875C toner cartridge Original Cyan KYOCERA TK-875C toner cartridge Original Cyan
(show image)
TK-875C TK-875C 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-875Y toner cartridge Original Yellow KYOCERA TK-875Y toner cartridge Original Yellow
(show image)
TK-875Y TK-875Y 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-875M toner cartridge Original Magenta KYOCERA TK-875M toner cartridge Original Magenta
(show image)
TK-875M TK-875M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)