location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA MK-160

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK-160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1702LY8NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983018224 show
Category:
Components needed to build a printer.
Printer Kits Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA MK-160 :
The long product name of KYOCERA MK-160. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance Kit FS-1120D/N, 100000 Pages
More>>>
KYOCERA MK-160:
The official description of KYOCERA MK-160 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kyocera's reliable, user-friendly digital imaging technology bridges the gap between paper and electronic communications. Kyocera's printer consumables offer the value you look for delivering printing solutions that satisfy all your printing requirements - today and tomorrow.

Short summary description KYOCERA MK-160:
This short summary of the KYOCERA MK-160 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA MK-160, FS-1120D/N, 5 - 35 °C, 8 - 80%, Windows

Long summary description KYOCERA MK-160:
This is an auto-generated long summary of KYOCERA MK-160 based on the first three specs of the first five spec groups.

KYOCERA MK-160. Compatibility: FS-1120D/N. Compatible operating systems: Windows

Features
Compatibility
FS-1120D/N
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Logistics data
Harmonized System (HS) code
84439990
Other features
Page yield footnote
100000
Compatible operating systems
Windows
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)