location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C2626MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012M93NL
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2022 12:09:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A4 26 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB PowerPC 667 MHz
  • - 38,7 kg
Warranty: 2-year
Long product name KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm :
The long product name of KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C2626MFP - 26ppm, 9600 x 600 dpi, 29s, 1024 MB, PowerPC 464 / 800 MHz, PRESCRIBE IIc, ITU-T Super G3, USB 2.0, Fast Ethernet, 475 W, 50 dB, 38.7 kg
More>>>
KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm:
The official description of KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 26 pages per minute in A4 in colour and b/w
- Time to first copy: 10(12) seconds in b/w (colour)
- Double-sided print, copy, scan and fax functionality as standard
- Powerful controller: 800 MHz, 1 GB RAM, Gigabit interface
- Full-colour touch panel provides ease of use
- High security through SSL, IPsec and Private Print functionality
- HyPAS solution platform enables powerful customizations
- Compact design with low noise
- Exceptionally low printing costs in its class

Speed and reliability in colour and b/w is now combined with even higher usability to fulfill the growing demand of small and medium-sized workgroups. This highly productive device provides with its integrated colour touch panel direct access to the full potential of the compact A4 MFP. The document workflow can be optimized with the use of dedicated program keys and the integrated solution platform HyPAS. The exceptional reliability of KYOCERA’s long-life components makes it ideal for your finances and good for the environment.

Short summary description KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm:
This short summary of the KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C2626MFP, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm:
This is an auto-generated long summary of KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C2626MFP. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10,5 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
10 s
Time to first copy (colour, normal)
12 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scan to
E-mail, File, FTP, USB
Scan speed (colour)
25 ppm
Scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax transmission speed
2,5 sec/page
Modem speed
33,6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMPv3
Performance
Maximum internal memory
2048 MB
Memory slots
2
Card reader integrated
No
Internal memory *
1024 MB
Processor family
PowerPC
Processor frequency
667 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
475 W
Power consumption (standby)
76 W
Power consumption (off)
16 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Certificates
Certification
TÜV/GS, CE
Weight & dimensions
Weight
38,7 kg
Other features
Dimensions (WxDxH)
514 x 550 x 603 mm
Emulations
PRESCRIBE IIc, PCL 6 (5c/XL), KPDL 3 (PostScript 3), PDF Direct Print, XPS Direct Print
Media thickness
0.11 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:08:25
Uk has collected 3 expert reviews for KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com.au
Updated:
2015-01-10 03:08:25
The whole device feels built to last, particularly the 4.3-inch colour LCD touchscreen.Running costs are also among the lowest in the industry. Based on the RRP, mono pages cost 2.75c, and 15.29c for colour.The claimed 26ppm colour and mono speeds are ach...
Bottom line Very low running costs make this MFP a good choice for businesses seeking an affordable print service contract...
0%