Konica Minolta logo

Konica Minolta magicolor 1690MF-dt Laser A4 1200 x 600 DPI 20 ppm

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38835
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year
Long product name Konica Minolta magicolor 1690MF-dt Laser A4 1200 x 600 DPI 20 ppm:

Magicolor 1690MF-dt, 20 ppm (mono), 5 ppm (colour), 1200 x 600 dpi, 128MB RAM, USB, LAN

Short summary description Konica Minolta magicolor 1690MF-dt Laser A4 1200 x 600 DPI 20 ppm:

Konica Minolta magicolor 1690MF-dt, Laser, Colour printing, 1200 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Konica Minolta magicolor 1690MF-dt Laser A4 1200 x 600 DPI 20 ppm:

Konica Minolta magicolor 1690MF-dt. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.