location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OCC Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900102149 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7394001021410
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2023 08:27:07
The date of the most recent change of this product data-sheet in Icecat.
Konftel 900102149 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 3
  • - Black
Long product name Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The long product name of Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OCC Hub
More>>>
Short summary description Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel 900102149, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 2048 x 1152 pixels, Black, 5 m, EMC: 2014/30/EU, EMC Regulations 2016, RED: 2014/53/EU, Radio Equipment Regulations 2017...

Long summary description Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of Konftel 900102149 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

Konftel 900102149. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Maximum resolution (HDMI): 2048 x 1152 pixels, Product colour: Black, Cable length: 5 m. Power supply type: DC, Input voltage: 100 - 240 V, Output voltage: 5 V. Width: 182 mm, Depth: 78 mm, Height: 32 mm. Quantity per pack: 1 pc(s), Package width: 148 mm, Package depth: 295 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)