location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGITAL CAMERA EASYSHARE C875
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8869596 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:10:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,3 MP CCD Silver
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Alkaline
Warranty: 1 years
Long product name Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver :
The long product name of Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASYSHARE C875 Zoom Digital Camera, 8 MP, 2.5" LCD
More>>>
Short summary description Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver:
This short summary of the Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak DIGITAL CAMERA EASYSHARE C875, 8,3 MP, CCD, 5x, 177 g, Silver

Long summary description Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver:
This is an auto-generated long summary of Kodak DIGITAL CAMERA EASYSHARE C875 8,3 MP CCD Silver based on the first three specs of the first five spec groups.

Kodak DIGITAL CAMERA EASYSHARE C875. Megapixel: 8,3 MP, Sensor type: CCD. Optical zoom: 5x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Weight: 177 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-28 10:34:46
Uk has collected 23 expert reviews for Kodak DIGITAL CAMERA EASYSHARE C875 8.3 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-28 10:34:26
The Kodak EasyShare C875 is an inexpensive compact camera, but it packs many features. The Kodak EasyShare C875 takes 8Mp shots and has a long, 5X optical zoom lens. You get a large, bright 2.5in LCD screen and numerous scene modes to help you quickl...
Bottom line The Kodak EasyShare C875 is a good, inexpensive camera. First-time digital photographers will find it easy to learn, and its more advanced features will give them room to grow over time. Paul Jasper Lowest online price: ££210.75...
90%
goodgearguide.com.au
Updated:
2011-11-04 22:36:03
For this price, the Kodak C875 is a great bargain. It isn?t as good as some of the high end advanced units from Canon or Olympus, but it more than does the job and offers a well rounded package that will satisfy a wide variety of users.
Good Sharp pictures, Great colour, Robust features...
Bad Some oversharpening, Design a little flimsy The Final Word For this price, the Kodak C875 is a great bargain. It isn’t as good as some of the high end advanced units from Canon or Olympus, but it more than does the job and offers a well rounded...
Bottom line For this price, the Kodak C875 is a great bargain. It isn’t as good as some of the high end advanced units from Canon or Olympus, but it more than does the job and offers a well rounded package that will satisfy a wide variety of users.
80%