location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i1320 Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i1320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1419787
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0417714197832 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris i1320 Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner
  • - Colour scanning
  • - Maximum scan size: 215 x 863 mm Sensor type: CCD
  • - USB port
  • - 40 W
Long product name Kodak Alaris i1320 Sheet-fed scanner :
The long product name of Kodak Alaris i1320 Sheet-fed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i1320, 1200 dpi, A4
More>>>
Kodak Alaris i1320 Sheet-fed scanner:
The official description of Kodak Alaris i1320 Sheet-fed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The duplex KODAK i1320 Scanner delivers the highest level of capability and affordability of any product in their category. This is true breakout performance, with ease of use, versatility and image quality that sets a new benchmark.

- Auto-feed virtually any document, from the size of a driver’s license up to 863 mm (34 in.) at speeds up to 60 pages per minute

- Small footprint and unique Tilt and Scan feature allows you to easily select scanning positions—flat or upright—for all kinds of jobs

- Get excellent image quality in color, bitonal or grayscale, with 600 dpi optical resolution and Perfect Page image processing, now with enhanced features

- Smart Touch feature allows you to scan documents to file, e-mail, printers or other desktop applications, with the touch of a button. Documents can be sent as PDF, TIFF, JPEG, RTF or Searchable PDF.

- Five output options:
- bitonal
- grayscale
- color output
- Dual Stream simultaneous bitonal and grayscale
- Dual Stream simultaneous bitonal and color

- Optional “tethered” flatbed accessories: A3 size scans documents up to 600 dpi; A4 size up to 1200 dpi
- Bundled Software included to meet all your scanning application needs
- KODAK Service & Support for the peace of mind that lets you do what you do best—run your business

Short summary description Kodak Alaris i1320 Sheet-fed scanner:
This short summary of the Kodak Alaris i1320 Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i1320, 215 x 863 mm, 24 bit, 2 sec/page, Sheet-fed scanner, CCD, 50 sheets

Long summary description Kodak Alaris i1320 Sheet-fed scanner:
This is an auto-generated long summary of Kodak Alaris i1320 Sheet-fed scanner based on the first three specs of the first five spec groups.

Kodak Alaris i1320. Maximum scan size: 215 x 863 mm, Input colour depth: 24 bit, Flatbed scan speed (b/w, A4): 2 sec/page. Scanner type: Sheet-fed scanner. Sensor type: CCD. Standard input capacity: 50 sheets. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
215 x 863 mm
Colour scanning
Yes
Input colour depth
24 bit
Film scanning
No
Greyscale levels
256
Flatbed scan speed (b/w, A4)
2 sec/page
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Input capacity
Standard input capacity
50 sheets
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
40 W
Power consumption (standby)
6 W
System requirements
Mac compatibility
No
Compatible operating systems
Windows XP SP2; XP; 2000 Professional
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 76%
Certificates
Certification
AS/NZS 3548 Class B (C-Tick Mark), CAN/CSA-C22.2 No. 60950-1-03 (C-UL Mark), Canada ICES-003 Issue 3 (Class B), GB4943, GB9254 (Class B), GB 17625.1 Harmonics (CCC “S&E” Mark), EN 55022 ITE Emissions (Class B), EN 61000-3-3 Flicker, EN 55024 ITE Immunity, (CE Mark), EN 60950 (TUV GS Mark), IEC 60950, CISPR 22 (Class B), VCCI (Class B), CNS 13438 (Class B), CNS 14336, (BSMI Mark), UL 60950-1 (UL Mark), CFR 47 Part 15 Subpart B (FCC Class B), Argentina S-Mark
Weight & dimensions
Weight
5,5 kg
Packaging content
Bundled software
- TWAIN & ISIS drivers - Kodak Capture Software, Lite - Nuance ScanSoft OmniPage 14 & PaperPort 10
Other features
Dimensions (WxDxH)
330 x 162 x 246 mm
Power requirements
100–240 V; 50-60 Hz
Technical details
Sustainability certificates
ENERGY STAR