KitchenAid logo

KitchenAid KSM150 Stand mixer 300 W Purple

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53106
Info modified on:
21 Oct 2022, 10:32:10
Short summary description KitchenAid KSM150 Stand mixer 300 W Purple:

KitchenAid KSM150, Stand mixer, Purple, 4,8 L, Metal, 300 W, 230 V

Long summary description KitchenAid KSM150 Stand mixer 300 W Purple:

KitchenAid KSM150. Type: Stand mixer, Product colour: Purple, Bowl capacity: 4,8 L. Housing material: Metal. Power: 300 W, AC input voltage: 230 V. Width: 221 mm, Depth: 358 mm, Height: 353 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.