location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB Locker+ G2 Personal Security Co-Logo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTLPG2/4GBCL
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB USB Type-A 2.0
  • - Read speed: 10 MB/s Write speed: 5 MB/s
  • - Form factor: Cap
  • - Silver
  • - Password protection
  • - 1 pc(s)
Warranty: 5 Years
Long product name Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver :
The long product name of Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataTraveler Mid Range
More>>>
Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver:
The official description of Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed, Space and Security - USB drives with something extra! For those who demand more from their storage companions, Kingston Technology have developed a special range of premium USB drives. Each of Kingston's 'Mid-range' USB drives offers something extra, whether it be exceptional transfer speeds, high capacity storage, secure data storage or indeed all of these combined.

Short summary description Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver:
This short summary of the Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo, 4 GB, USB Type-A, 2.0, 10 MB/s, Cap, Silver

Long summary description Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver:
This is an auto-generated long summary of Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Cap. Password protection. Product colour: Silver

Performance
Capacity *
4 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
10 MB/s
Write speed
5 MB/s
Plug and Play
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Form factor *
Cap
Product colour *
Silver
Security
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
18,6 mm
Depth
58 mm
Height
9,75 mm
Packaging content
Quantity per pack
1 pc(s)
Other features
Memory voltage
5 V
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 02:03:28
Uk has collected 30 expert reviews for Kingston Technology DataTraveler 4GB Locker+ G2 Personal Security Co-Logo USB flash drive USB Type-A 2.0 Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-06-19 02:03:18
The Kingston DataTraveler Locker+ G2 is a USB flash drive with built-in password protection and a smart metal shell. When you plug it in to your PC for the first time, you're prompted to enter a password and your contact details. When you next plug it...
Bottom line A good-value and well-made encrypted drive...
100%
overclockersclub.com
Updated:
2013-06-19 02:03:20
Everyone has owned or at least used a flash drive at some point. Whether you call it a thumb drive, jump drive, or disk on key it has the same basic function: storing files to access them from another place. There is no need for an internet connection...
Good Allows you to secretly store files...
Bad Not USB 3.0 friendly, Sorry Linux users…not for you, If it’s stolen they can create a new password and have a new flash drive...
Bottom line Overall this drive was something different. I cannot say I’d have a real use for a locking drive with encryption in normal day to day use, but the concept is noteworthy. If you are trying to move some important documents between one location and anoth...
0%
resellernews.co.nz
Updated:
2013-11-24 03:36:54
This little USB 2.0 flash drive in 4GB to 32GB capacities includes hardware encryption for secure file storage.The outer casing is metal, with a very solid keyring loop at the end. The cap is secured with a plastic push-fit mechanism, which I was sure...
0%
cravingtech.com
Updated:
2014-03-14 01:49:33
Kingston DataTraveler Locker+ G2 Review - Like to store your important documents, presentations, product sales report, or some private photos of yourselves (ahem) in your USB flash drive? There are times when you simply have to copy these files into a...
Bottom line The Kingston DataTraveler Locker+ G2 is a perfect companion for those who like to carry sensitive files inside their USB flash drive. With a built-in secure hardware encryption, Kingston guarantees that your files will never be found by those who are n...
0%
artiss.co.uk
Updated:
2014-03-19 01:33:58
I've tried a number of different USB memory sticks in the past, but none like this. As well as being robust – a metal case surrounds it – it also includes double hardware encryption. If security of your data is important then this is the kind of device yo...
Good Well made, Excellent security options...
Bad Nontethered cap...
Bottom line With an RRP of £19.99, but easily available for £14.99, this is around twice the price of a “normal” USB stick of the same capacity. However, if security of your data is important then I wouldn't hesitate to recommend this. My only gripe is with the ease...
100%
aphnetworks.com
Updated:
2014-09-01 05:09:01
Recently, I had a discussion with one of my friends regarding the ownership of police electronic countermeasures in my vehicle. I have written an article on such a topic a few years go, which can be found here. First things first, let me just clarify t...
Bottom line Even if you have nothing top secret stored inside your USB flash drive, I think it is perfectly reasonable to be concerned about the risk as any personal data leaves your house. If you understand what I am talking about, then you will understand why the K...
79%
techicize.com
Updated:
2015-12-10 06:53:22
Today we take a look at the Kingston DataTraveler Locker+ G2. A USB drive from Kingston Technology. It's not a performance product but rather aimed at those with security & privacy in mind. Was the software practical? How does it perform? Read on to see w...
Good Simple and Easy to Use, Data is safe even if lost of stolen, Transfer speeds faster than quoted Price...
Bad No Linux Support...
Bottom line The performance from our testing was above the quoted figures. Being able to move the device from Windows to Mac with no extra software is impressive. A good all round product...
87%
pcworld.co.nz
Updated:
2016-12-28 17:49:26
NameEncrypted USB 2.0 flash drive: Kingston DataTraveler Locker+ G2At a glance:Hardware encryption,Works with Windows XP/Vista/7/8, Mac OS X,Advertised speeds up to 10MByte/s read, 5MByte/s write,Tested up to 17MBytes/s read, 10MBytes/s write,Five-year wa...
80%