Kingston Technology logo

Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 SODIMM memory module 1 x 1 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90951
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
Lifetime
Long product name Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 SODIMM memory module 1 x 1 GB:

ValueRam

Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 SODIMM memory module 1 x 1 GB:

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.

Short summary description Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 SODIMM memory module 1 x 1 GB:

Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 SODIMM, 1 GB, 1 x 1 GB, DDR2, 667 MHz, 200-pin SO-DIMM

Long summary description Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 SODIMM memory module 1 x 1 GB:

Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 SODIMM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 5

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.