location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 32 GB microSDHC UHS-I Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 GB microSDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCA10/32GB
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington 32 GB microSDHC UHS-I Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB MicroSDHC Class 10 UHS-I
  • - 90 MB/s
  • - Shock resistant, Temperature proof
  • - Black
Long product name Kensington 32 GB microSDHC UHS-I Class 10 :
The long product name of Kensington 32 GB microSDHC UHS-I Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32 GB microSDHC, UHS-I, Class 10, SD Adapter
More>>>
Kensington 32 GB microSDHC UHS-I Class 10:
The official description of Kensington 32 GB microSDHC UHS-I Class 10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Faster speeds to capture more on the go.

Kingston’s SDCA10 Class 10 UHS-I (Ultra High-Speed Bus, Speed Class 1) microSDHC/SDXC card delivers 90MB/s read and 45MB/s write speeds; it reads up to 9x faster and writes up to 4.5x faster than standard Class 10 microSDHC/SDXC cards. UHS-I U1 technology lets users shoot full HD video, 3D video and real-time broadcasts without interruption and capture images continuously on their phones. Higher sustained write speeds ensure video integrity by reducing stutter and faster transfers free up user’s time, especially when using Kingston USB 3.0 card readers.

In 16GB, 32GB and 64GB capacities, SDCA10 Class 10 UHS-I lets users record more video without changing cards. Up to 80 minutes of 48 Mbps video, up to 28 compressed MP4 videos or up to 8,302 MP3 files can be stored on a 32GB card so it’s easy to take movie collections and music libraries wherever you go.

This versatile card is waterproof1, shock and vibration proof2, x-ray proof3 and temperature proof4. Photographers can feel secure using the card for action photography and in harsh or unstable conditions.

Smartphone, tablet and small-format camera users will benefit from the enhanced transfer speeds and performance gains offered by the SDCA10 Class 10 UHS-I card, which is compatible with microSDHC/SDXC host devices and not compatible with standard microSD-enabled devices and readers. Maximize your card’s performance by pairing it with a UHS-I supported reader such as Kingston’s MobileLite G3 or USB 3.0 Media Reader. It’s backed by a lifetime warranty, free technical support and legendary Kingston® reliability.

1 IEC/EN 60529 IPX7 certified for protection against continual water submersion up to 30 min. and depth up to 1m.
2 Based on MIL-STD-883H, METHOD 2002.5 military standard test method.
3 ISO 7816-1 certified for protection against 0.1 Gy of X-ray radiation to both sides of card.
4 Withstands temperature range from -25 °C to 85 °C
5 Kingston Flash Cards are designed and tested for compatibility with consumer-grade market products. It is recommended that you contact Kingston directly for any OEM opportunities or special use applications that are beyond the standard daily consumer usage. For more information on intended use, please refer to the Flash Memory Guide at kingston.com/flashguide.
6 Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash Memory Guide at kingston.com/flashguide.
7 Speed may vary due to host and device configuration.

Short summary description Kensington 32 GB microSDHC UHS-I Class 10:
This short summary of the Kensington 32 GB microSDHC UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 32 GB microSDHC, 32 GB, MicroSDHC, Class 10, UHS-I, 90 MB/s, 45 MB/s

Long summary description Kensington 32 GB microSDHC UHS-I Class 10:
This is an auto-generated long summary of Kensington 32 GB microSDHC UHS-I Class 10 based on the first three specs of the first five spec groups.

Kensington 32 GB microSDHC. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 45 MB/s. Protection features: Shock resistant, Temperature proof, Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
MicroSDHC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 10
Supported file systems
FAT32
Features
Product colour
Black
Protection features
Shock resistant, Temperature proof
Waterproof up to
1 m
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
15 mm
Height
1 mm
Packaging content
Memory adapter included
SD
Other features
SD adapter dimensions (WxDxH)
24 x 32 x 2,1 mm