location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI (M) to DVI-D (M) passive bi-directional cable, 1.8m (6ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33022WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896330226 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - HDMI Type A (Standard) Straight Male
  • - DVI-D Straight Male
  • - Black
  • - 1 pc(s)
Long product name Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black :
The long product name of Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI (M) to DVI-D (M) passive bi-directional cable, 1.8m (6ft)
More>>>
Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black:
The official description of Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An essential cable for connecting laptop and desktop PCs with either HDMI or DVI to monitors that have the reverse, the Kensington HDMI (M) to DVI-D (M) Passive Cable provides trusted connectivity for monitors and multimedia consoles, including Blu-ray players, Apple TV, Roku, Play Station 3/4, Xbox One/360 or Nintendo Wii. This quality cable is tested to perform with Kensington docks – and is backed by a Kensington Limited Lifetime Warranty. Quality cable construction includes outer & inner shielding to minimise possible radio (RFI) and electromagnetic (EMI) interference, gold-plated connectors and thumb screws to provide consistent cable performance.

Connects a computer graphics card with DVI to a monitor or HDTV with HDMI input OR connects an HDMI source device to a monitor with DVI-D input.
Provides support for high definition video.
Built using components that ensure the consistent video transmissions.
Buy with confidence – certified by HDMI Administrator Licensing, Inc.
Accommodates desktop setups.
Works with Kensington docking station deployments.

Short summary description Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black:
This short summary of the Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K33022WW, 1,8 m, HDMI Type A (Standard), DVI-D, Male, Male, Straight

Long summary description Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black:
This is an auto-generated long summary of Kensington K33022WW video cable adapter 1,8 m HDMI Type A (Standard) DVI-D Black based on the first three specs of the first five spec groups.

Kensington K33022WW. Cable length: 1,8 m, Connector 1: HDMI Type A (Standard), Connector 2: DVI-D. Weight: 100 g. Quantity per pack: 1 pc(s)

Bi-Directional Cable
Bi-Directional Cable

Connect a computer graphics card with DVI to a monitor or HDTV with HDMI input or connect an HDMI source device to a monitor with DVI-D input.

Up to Full HD video
Up to Full HD video

Supports Full HD for HD LCD and LED monitors. Audio is not provided through the DVI-D connector and must be connected with a separate cable.

Quality cable construction
Quality cable construction

Gold-plated connectors, thumb screws and outer & inner shielding suppress noise, minimise crosstalk and protect against EMI and RFI noise for interference-free video transmission.

Verified and tested
Verified and tested

Validated to perform with legacy monitors and Kensington docks (SD7000, SD4800P, SD4700P, SD3650, SD3600, SD3500v, SD2000P, SD1600P and SD1500) – and backed by a Kensington Limited Lifetime Warranty.

1.8m (6ft) length
1.8m (6ft) length

Perfect for connecting docks and multimedia devices to desktop monitors.

Trusted Kensington compatibility
Trusted Kensington compatibility

Works seamlessly with Kensington’s award-winning docking stations and is a perfect addition to mass docking station deployments when you need to connect a HDMI devices to DVI-D or DVI-D to HDMI.

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable length *
1,8 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour
Black
Magnetically shielded
Yes
Plug and Play
Yes
Weight & dimensions
Weight
100 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)