Kensington logo

Kensington E06025 staples

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by   Kensington
Product views:
21657
Info modified on:
14 Mar 2024, 19:17:54
Long product name Kensington E06025 staples:

No.56 (26/6) 6 mm Staples (5000)

Kensington E06025 staples:

Rexel No.56 (26/6) staples are manufactured for reliable performance to Rexel's exacting standards of quality. 5000 units per box.

- Rexel high quality staples recommended with:
- Aquarius
- Beasti
- Buddy
- Centor
- Eclipse 12
- Gazelle
- Gemini
- Jupiter
- Long arm
- Long reach
- Matador
- Polaris 1420
- Office 56
- Pulsar
- Staple Wizard
- Taurus
- Torador
- Ulyssey
- Vulcan

Short summary description Kensington E06025 staples:

Kensington E06025, White, 58 mm, 82 mm, 30 mm

Long summary description Kensington E06025 staples:

Kensington E06025. Product colour: White. Package width: 58 mm, Package depth: 82 mm, Package height: 30 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.