location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Cars Les petits chevaux Board game Race

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Cars
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cars Les petits chevaux
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31308
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney Cars Les petits chevaux Board game Race
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Race Board game
  • - Multiplayer, Single-player
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Disney Cars Les petits chevaux Board game Race:
This short summary of the Disney Cars Les petits chevaux Board game Race data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Cars Les petits chevaux, Board game, Race, 4 yr(s)

Long summary description Disney Cars Les petits chevaux Board game Race:
This is an auto-generated long summary of Disney Cars Les petits chevaux Board game Race based on the first three specs of the first five spec groups.

Disney Cars Les petits chevaux. Product type: Board game, Genre: Race, Recommended age (min): 4 yr(s)

Features
Game modes
Multiplayer, Single-player
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Genre *
Race
Country of origin
Spain
Packaging data
Package width
270 mm
Package depth
60 mm
Package height
270 mm
Package weight
800 g
Package volume
4374 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Logistics data
Pallet height
2 m
Pallet weight
230,4 kg
Number of cartons per pallet
48 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
288 pc(s)
Master (outer) case width
370 mm
Master (outer) case length
280 mm
Master (outer) case height
280 mm
Master (outer) case tare weight
12 g
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
29008 cm³
Master (outer) case weight
4,8 kg