location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney The Incredibles 2 - Puzzle 200 XL Jigsaw puzzle 200 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Incredibles 2 - Puzzle 200 XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19690 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126196908
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 17:48:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney The Incredibles 2 - Puzzle 200 XL Jigsaw puzzle 200 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Child
  • - Any gender
  • - Recommended age (min): 7 yr(s)
  • - Material: Cardboard
  • - 200 pc(s)
More>>>
Short summary description Disney The Incredibles 2 - Puzzle 200 XL Jigsaw puzzle 200 pc(s) Cartoons:
This short summary of the Disney The Incredibles 2 - Puzzle 200 XL Jigsaw puzzle 200 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Disney The Incredibles 2 - Puzzle 200 XL, 200 pc(s), Cartoons, 7 yr(s)

Long summary description Disney The Incredibles 2 - Puzzle 200 XL Jigsaw puzzle 200 pc(s) Cartoons:
This is an auto-generated long summary of Disney The Incredibles 2 - Puzzle 200 XL Jigsaw puzzle 200 pc(s) Cartoons based on the first three specs of the first five spec groups.

Disney The Incredibles 2 - Puzzle 200 XL. Number of puzzle pieces: 200 pc(s). Genre: Cartoons, Theme: The Incredibles, Recommended age (min): 7 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
The Incredibles
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
7 yr(s)
Suitable for indoor use
Yes
Material
Cardboard
Minimum number of players
1
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
0/06/2018
Packaging data
Package type
Box
Package width
340 mm
Package depth
40 mm
Package height
230 mm
Package weight
480 g
Package volume
3128 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
200 pc(s)
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
318 kg
Number of cartons per pallet
50 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
600 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
470 mm
Master (outer) case length
230 mm
Master (outer) case height
350 mm
Master (outer) case weight
6,36 kg
Master (outer) case tare weight
120 g
Master (outer) case volume
37835 cm³