Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104294
Info modified on:
06 May 2022, 08:59:29
Short summary description Dessineo:

Dessineo , 4 yr(s), Batteries required, AA, Plastic, Paper, Multicolour

Long summary description Dessineo:

Dessineo . Recommended age (min): 4 yr(s), Recommended age (max): 9 yr(s), Minimum number of players: 1, Maximum number of players: 1. Batteries required, Battery type: AA. Material: Plastic, Paper, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.