location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Woezel & Pip Mens Erger Je Niet Junior Board game Fine motor skill (dexterity)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Woezel & Pip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mens Erger Je Niet Junior
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18426
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184264
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Woezel & Pip Mens Erger Je Niet Junior Board game Fine motor skill (dexterity)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mens erger je niet
  • - Fine motor skill (dexterity) Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
  • - Critical thinking training, Logical thinking training
More>>>
Short summary description Woezel & Pip Mens Erger Je Niet Junior Board game Fine motor skill (dexterity):
This short summary of the Woezel & Pip Mens Erger Je Niet Junior Board game Fine motor skill (dexterity) data-sheet is auto-generated and uses the product title and the first six key specs.

Woezel & Pip Mens Erger Je Niet Junior, Board game, Fine motor skill (dexterity), 4 yr(s), 20 min, Family game

Long summary description Woezel & Pip Mens Erger Je Niet Junior Board game Fine motor skill (dexterity):
This is an auto-generated long summary of Woezel & Pip Mens Erger Je Niet Junior Board game Fine motor skill (dexterity) based on the first three specs of the first five spec groups.

Woezel & Pip Mens Erger Je Niet Junior. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 4 yr(s), Family game

Features
Game name
Mens erger je niet
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
20 min
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
Dutch
Game rule language
Dutch
Genre *
Fine motor skill (dexterity)
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product colour
Multicolour
Recommended skill level
Beginner
Character
Woezel & Pip
Book illustrations
No
Release date (DD/MM/YYYY)
01,02,2018
Country of origin
Netherlands
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Weight
340 g
Width
275 mm
Depth
35 mm
Height
200 mm
Packaging data
Package width
280 mm
Package depth
200 mm
Package height
40 mm
Package weight
360 g
Package volume
1782 cm³
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Number of dices
1
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Number of game pawns
4
Sticker sheet
No
Score sheet included
No
Packaging content
Gameboard, dice, stickers, 4x3 cardboard movers with plastic feet
Safety warning
Not for children 0-3 years
Yes
Supplier features
Suitable only for adults
No
Packaging languages (ISO 639 format)
Dutch
Manual languages (ISO 639 format)
Dutch
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
181,4 kg
Number of cartons per pallet
42 pc(s)
Number of cartons per pallet layer
7 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet layer
504 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
400 mm
Master (outer) case height
320 mm
Master (outer) case tare weight
36 g
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
37120 cm³
Master (outer) case weight
4,32 kg