location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Weaving Machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Frozen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Weaving Machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18157 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181577
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2022 09:46:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Disney Weaving Machine:
This short summary of the Disney Weaving Machine data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Weaving Machine, Children's jewellery bracelet making kit, 5 yr(s), Multicolour

Long summary description Disney Weaving Machine:
This is an auto-generated long summary of Disney Weaving Machine based on the first three specs of the first five spec groups.

Disney Weaving Machine. Product type: Children's jewellery bracelet making kit, Recommended age (min): 5 yr(s), Product colour: Multicolour. Package type: Box

Features
Product type *
Children's jewellery bracelet making kit
Suggested gender *
Girl
Recommended age (min) *
5 yr(s)
Product colour
Multicolour
Maximum number of players
1
Type
Bracelet
Release date (DD/MM/YYYY)
01,11,2015
Languages support
German, Dutch, French
Country of origin
China
QR code
No
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
300 mm
Package depth
90 mm
Package height
450 mm
Package weight
770 g
Package type
Box
Package volume
12150 cm³
Packaging content
Number of beads
1500 pc(s)
Number of charms
6 pc(s)
Logistics data
Quantity per intermodal container (20ft)
1896 pc(s)
Quantity per intermodal container (40ft)
4086 pc(s)
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
83,2 kg
Number of cartons per pallet
18 pc(s)
Number of cartons per pallet layer
6 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
108 pc(s)
Master (outer) case width
560 mm
Master (outer) case length
310 mm
Master (outer) case height
470 mm
Master (outer) case weight
4,62 kg
Master (outer) case tare weight
18 g
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
81592 cm³