location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rubik's Mini Cube Sleutelhanger Rubik's cube

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rubik's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Cube Sleutelhanger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00728 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126007280
Category: Brain Teasers Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rubik's Mini Cube Sleutelhanger Rubik's cube:
This short summary of the Rubik's Mini Cube Sleutelhanger Rubik's cube data-sheet is auto-generated and uses the product title and the first six key specs.

Rubik's Mini Cube Sleutelhanger, Rubik's cube, 8 yr(s), 15 min

Long summary description Rubik's Mini Cube Sleutelhanger Rubik's cube:
This is an auto-generated long summary of Rubik's Mini Cube Sleutelhanger Rubik's cube based on the first three specs of the first five spec groups.

Rubik's Mini Cube Sleutelhanger. Type: Rubik's cube, Recommended age (min): 8 yr(s), Game duration: 15 min

Features
Suggested gender *
Any gender
Product colour *
Multicolour
Type *
Rubik's cube
Recommended age (min) *
8 yr(s)
Recommended age group *
Child
Game duration *
15 min
Maximum number of players *
1
Key ring
Yes
Release date (DD/MM/YYYY)
01,01,2014
Country of origin
China
Packaging data
Package width
110 mm
Package depth
40 mm
Package height
175 mm
Package weight
44 g
Package volume
770 cm³
Package type
Blister
Logistics data
Master (outer) case width
375 mm
Logistics data
Master (outer) case length
406 mm
Master (outer) case height
572 mm
Master (outer) case weight
6,94 kg
Master (outer) case tare weight
144 g
Master (outer) case volume
87087 cm³
Number of cartons per pallet
18 pc(s)
Number of cartons per pallet layer
6 pc(s)
Quantity per master (outer) case
144 pc(s)
Pallet height
2 m
Pallet weight
124,8 kg
Number of layers per pallet
3 pc(s)
Quantity per pallet
2592 pc(s)
Quantity per intermodal container (20ft)
43200 pc(s)
Quantity per intermodal container (40ft)
92880 pc(s)