location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL On Stage III - White 2.1 channels 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
On Stage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ON STAGE III - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JBLONST3WHT
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2019 09:04:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JBL On Stage III - White 2.1 channels 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels
  • - 6 W
  • - 10000 Ω
  • - 80 - 20000 Hz
  • - White
Long product name JBL On Stage III - White 2.1 channels 6 W :
The long product name of JBL On Stage III - White 2.1 channels 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ON STAGE III - White Portable loudspeaker dock for iPod
More>>>
Short summary description JBL On Stage III - White 2.1 channels 6 W:
This short summary of the JBL On Stage III - White 2.1 channels 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

JBL On Stage III - White, 2.1 channels, 6 W, 10000 Ω, 85 dB, 80 - 20000 Hz, AppleiPod, 3G iPod, MP3, CD players, desktop computers & laptops

Long summary description JBL On Stage III - White 2.1 channels 6 W:
This is an auto-generated long summary of JBL On Stage III - White 2.1 channels 6 W based on the first three specs of the first five spec groups.

JBL On Stage III - White. Audio output channels: 2.1 channels, RMS rated power: 6 W, Impedance: 10000 Ω. Compatibility: AppleiPod, 3G iPod, MP3, CD players, desktop computers & laptops. Product colour: White, Magnet type: Neodymium. Battery type: AA. Weight: 900 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:20:22
Uk has collected 1 expert review for JBL On Stage III - White 2.1 channels 6 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
JBL

JBL On Stage 400 ID black 2.1 channels 15 W
(show image)
JBL/ONSTAGE400IDBK On stage 400 ID black 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage 400ID 2.1 channels 15 W Silver
(show image)
JBL/ONSTAGE400IDSL ON Stage 400ID 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage 400ID 2.1 channels 15 W Black
(show image)
ONSTAGE400IDBK ON Stage 400ID 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage 400ID 2.1 channels 15 W Silver
(show image)
ONSTAGE400IDAL ON Stage 400ID 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage Micro 2.1 channels 2 W Black
(show image)
JBLONSTMBLKE On Stage Micro 0.00
(excl. VAT)
0 (incl. VAT)