location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 9450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9450-65-507-105
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 137 m
  • - Supraaural
  • - Microphone type: Boom
Long product name Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black :
The long product name of Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Pro 9450 (9450-65-507-105), DECT, Black
More>>>
Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black:
The official description of Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Pro 9450 (9450-65-507-105)
- Dual connectivity: simple and user-friendly handling of calls from either desk or softphone
- Get started in minutes with the Interactive Setup wizard
- 4-way call handling: via headset, touch pad, PC Call Manager or keyboard shortcut
- Built-in ringer in headset base

- Touch screen or touch pad & touch sensors for easy call control
- Multiuse connectivity: desk phone, softphone and mobile phone, dependant on the model Jabra PRO 9400 series selected
- Easy installation with SmartSetup wizard
- Superior sound and Noise Blackout™
- Choice of 3 mono wearing styles for greater comfort
- Up to 450-foot wireless range
- Future-proof investment through feature upgrades via Jabra PC Suite

Stay in touch around the office
Jabra PRO™ 9400 is the first series of wireless office headsets with user-friendly touch screen for easy call control.

One headset for all your phones
Today’s business cards often feature different numbers for desk, mobile and softphone. The result? You find yourself grabbing your mobile just as the caller gives up and tries the desk phone instead! Designed with busy office professionals in mind, Jabra PRO™ 9400 series can save you a lot of hassle. Thanks to Multiuse technology, all your phone calls come to the same headset. Just tap the talk button and start talking.

User-friendly touch screen
Up to the three devices – desk, mobile and softphone – are united by a stylish touch screen base. The base connects to your headset via DECT – a technology characterized by its reliable, long range capabilities – offering a wireless range of up to 450 feet. Equipped with a SmartSetup wizard, the touch screen helps you connect phones and choose preferences to get started. Once you’re up and running, it’s colorful icons and intuitive menu system make call-handling a breeze.

Unbeatable sound
Several state-of-the-art sound technologies enable Jabra PRO 9400 Series headsets to deliver unrivalled call clarity and safety. State-of-the-art noise-canceling technology and advanced Digital Signal Processing practically eliminates all background noise, so your voice can always be heard clearly. Wideband sound ensures that the sound you hear is crystal clear, while SafeTone technology protects your hearing by cutting off sudden loud noises and securing safe average sound levels through the day.

Short summary description Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black:
This short summary of the Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Pro 9450, Wireless, Office/Call center, Headset, Black

Long summary description Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra Pro 9450. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 137 m. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Wireless range
137 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:32:28
Uk has collected 1 expert review for Jabra Pro 9450 Headset Wireless Head-band Office/Call center Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%