Jabra logo

Jabra 24089-989-999 headphones/headset Wired Head-band Office/Call center USB Type-A Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226564
Info modified on:
12 Jun 2024, 21:55:06
Bullet Points Jabra 24089-989-999 headphones/headset Wired Head-band Office/Call center USB Type-A Black:
  • - Corded headset
  • - Great for stationary work
  • - USB-A/USB-C connectivity
  • - Connect to 1 device
  • - Built to last
  • - 2 year warranty
  • - Passive Noise-Cancellation
  • - 3-microphone call technology
  • - On-ear wearing style
  • - Plug-&-play
Warranty:
2 year
Long product name Jabra 24089-989-999 headphones/headset Wired Head-band Office/Call center USB Type-A Black:

Jabra Evolve2 40 USB-A, UC Stereo

Short summary description Jabra 24089-989-999 headphones/headset Wired Head-band Office/Call center USB Type-A Black:

Jabra 24089-989-999, Wired, Office/Call center, 20 - 20000 Hz, 188 g, Headset, Black

Long summary description Jabra 24089-989-999 headphones/headset Wired Head-band Office/Call center USB Type-A Black:

Jabra 24089-989-999. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 188 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.