location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-37 headphone/headset accessory EHS adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 14201-37 - Electronic hook switch solution for Alcatel phones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-37 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023497
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:11:05
The date of the most recent change of this product data-sheet in Icecat.
Jabra 14201-37 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra 14201-37 headphone/headset accessory EHS adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EHS adapter
  • - Bluetooth
  • - Black
Long product name Jabra 14201-37 headphone/headset accessory EHS adapter :
The long product name of Jabra 14201-37 headphone/headset accessory EHS adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Link 14201-37 - Electronic hook switch solution for Alcatel phones
More>>>
Jabra 14201-37 headphone/headset accessory EHS adapter:
The official description of Jabra 14201-37 headphone/headset accessory EHS adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Electronic hook switch solution for selected Alcatel phones. Jabra Link 14201-37 enables remote electronic hook switch (EHS) control with Jabra wireless headsets and selected Alcatel phones. Once installed, employees can control their call directly from their Jabra wireless headsets, at or away from their desk. The Jabra Link 14201-37 supports Alcatel 8019s, 8029s and 8039s digital desk phones.

Short summary description Jabra 14201-37 headphone/headset accessory EHS adapter:
This short summary of the Jabra 14201-37 headphone/headset accessory EHS adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14201-37, EHS adapter, Black

Long summary description Jabra 14201-37 headphone/headset accessory EHS adapter:
This is an auto-generated long summary of Jabra 14201-37 headphone/headset accessory EHS adapter based on the first three specs of the first five spec groups.

Jabra 14201-37. Product type: EHS adapter, Product colour: Black

Features
Product type *
EHS adapter
Brand compatibility *
Alcatel
Compatibility
80x9s
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity
1
Packaging data
Package width
225 mm
Package depth
160 mm
Packaging data
Package height
25 mm
Package weight
46,1 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
590 mm
Master (outer) case length
399 mm
Master (outer) case height
167 mm
Master (outer) case weight
4,48 kg
Quantity per master (outer) case
80 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)