iStarUSA D213MATX-M1SL-SL computer case Rack Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9632
Info modified on:
01 Jul 2024, 18:13:19
Long product name iStarUSA D213MATX-M1SL-SL computer case Rack Silver:

2U, microATX/mini-ITX, 2 x 3.5" Bays, SAS I/II & SATA I/II/III, 2x USB 2.0, PS2, Silver

Short summary description iStarUSA D213MATX-M1SL-SL computer case Rack Silver:

iStarUSA D213MATX-M1SL-SL, Rack, Server, Silver, micro ATX, Mini-ITX, Aluminium, Steel, 2U

Long summary description iStarUSA D213MATX-M1SL-SL computer case Rack Silver:

iStarUSA D213MATX-M1SL-SL. Form factor: Rack, Type: Server, Product colour: Silver. Front fans diameters supported: 80 mm. Supported HDD sizes: 3.5". Width: 482,6 mm, Depth: 389,9 mm, Height: 88,9 mm. Supported HDD interfaces: SAS, SAS-2, Serial ATA, Serial ATA II, Serial ATA III

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.