location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 651 robot vacuum Bagless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 651
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14923 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060359281500
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iRobot Roomba 651 robot vacuum Bagless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Black
  • - Automatic base station return
  • - Runtime: 90 min
More>>>
Short summary description iRobot Roomba 651 robot vacuum Bagless Black:
This short summary of the iRobot Roomba 651 robot vacuum Bagless Black data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 651, Bagless, Black, Round, Carpet, Laminate, Linoleum, Parquet, Tiles, Wood, 90 min, 240 V

Long summary description iRobot Roomba 651 robot vacuum Bagless Black:
This is an auto-generated long summary of iRobot Roomba 651 robot vacuum Bagless Black based on the first three specs of the first five spec groups.

iRobot Roomba 651. Dust container type: Bagless, Product colour: Black, Shape: Round. Floor surfaces supported: Carpet, Laminate, Linoleum, Parquet, Tiles, Wood. Runtime: 90 min, AC input voltage: 240 V. Diameter: 34 cm, Height: 92 mm, Weight: 3,6 kg. Package width: 127 mm, Package depth: 432 mm, Package height: 457 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 05:37:25
Uk has collected 1 expert review for iRobot Roomba 651 robot vacuum Bagless Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
iRobot

iRobot Roomba 605 robot vacuum 0,5 L Bagless Black, White
(show image)
R605040 Roomba 605 0.00
(excl. VAT)
0 (incl. VAT)