location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver T Series T10 1Gb MP3 player Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
T Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T10 1Gb MP3 player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3T107X-EUOYX1
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iRiver T Series T10 1Gb MP3 player Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - LCD
  • - Audio formats supported: ASF, MP3, OGG, WMA
  • - 90 dB 16 Ω Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Line-in Line-out
  • - Continuous audio playback time: 53 h AA Number of batteries supported: 1
Warranty: 2 year
Long product name iRiver T Series T10 1Gb MP3 player Black, Orange :
The long product name of iRiver T Series T10 1Gb MP3 player Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T10 1Gb MP3 player
More>>>
Short summary description iRiver T Series T10 1Gb MP3 player Black, Orange:
This short summary of the iRiver T Series T10 1Gb MP3 player Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver T Series T10 1Gb MP3 player, 1 GB, LCD, FM radio, 49 g, Black, Orange

Long summary description iRiver T Series T10 1Gb MP3 player Black, Orange:
This is an auto-generated long summary of iRiver T Series T10 1Gb MP3 player Black, Orange based on the first three specs of the first five spec groups.

iRiver T Series T10 1Gb MP3 player. Total storage capacity: 1 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 53 h. Weight: 49 g. Product colour: Black, Orange

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:31:15
Uk has collected 11 expert reviews for iRiver T Series T10 1Gb MP3 player Black, Orange and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2014-01-03 19:31:15
Its never a good start when you have to upgrade a piece of hardwares firmware as soon as you take it out of the box, but unfortunately, thats exactly the position we found ourselves in when we unwrapped the chunky T10. Attempting to copy anything to...
Good Difficult to find anything...
Bad Out of date, Poor screen and navigation...
Bottom line Its never a good start when you have to upgrade a piece of hardwares firmware as soon as you take it out of the box, but unfortunately, thats exactly the position we found ourselves in when we unwrapped the chunky T10.Attempting to copy anything to...
60%
pocket-lint.com
Updated:
2014-01-03 19:31:15
A fair stab, but nothing to write home about...
70%
Brand Image Product code Product Stock Price from
iRiver

iRiver T Series T10 2Gb MP3 player Black
(show image)
3T109X-EUSBX1 T10 2Gb MP3 player 0.00
(excl. VAT)
0 (incl. VAT)
iRiver

iRiver T Series T10 512Mb MP3 player 0,512 GB Black, Red
(show image)
3T105X-EUCRX1 T10 512Mb MP3 player 0.00
(excl. VAT)
0 (incl. VAT)