location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.5TB UltraMax Pro Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33902
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:08:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,5 TB 7200 RPM Serial ATA II
  • - Maximum data transfer rate: 800 Mbit/s
  • - Silver
Warranty: One year warranty
Long product name Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver :
The long product name of Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraMax Pro Desktop Hard Drive USB 2.0/FireWire 400/FireWire 800 1.5TB
More>>>
Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver:
The official description of Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure, High Capacity Storage!
Iomega's® UltraMax Pro Desktop Hard Drive USB 2.0/FireWire 400/FireWire 800 1.5TB has a triple interface, reaches transfer speeds up to 800Mbits/s and integrates 2 SATA II hard drives (2HD x 750GB) to offer a massive 1.5TB capacity plus the power and reliability needed by businesses with robust storage needs. Hot swap drives allow business continuity allowing easy replacement. EMC® Retrospect® Express software is included for professional-level backup and disaster recovery. RAID security levels 0 and 1 are included.

At-A-Glance:
High-Performance -
- RAID 0 built in for higher data throughput and RAID 1 for data redundancy
- Manual switch allows for you to select no RAID as well (JBOD)
- Hot Swappable – Swappable SATA hard drives minimize downtime
Expandable -
- More connection capabilities with two FireWire 800 ports, one FireWire 400 port, and one USB 2.0 port
- Stackable design allows for stacking of additional hard drives for even greater capacity
Secure -
- Professional-level backup and disaster recovery for all your critical data with EMC Retrospect Express software
- Kensington slot built in to lock in place

Short summary description Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver:
This short summary of the Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 1.5TB UltraMax Pro Desktop, 1,5 TB, 7200 RPM, Silver

Long summary description Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver:
This is an auto-generated long summary of Iomega 1.5TB UltraMax Pro Desktop external hard drive 1,5 TB Silver based on the first three specs of the first five spec groups.

Iomega 1.5TB UltraMax Pro Desktop. HDD capacity: 1,5 TB, HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
1,5 TB
HDD speed *
7200 RPM
Interface
Serial ATA II
Type
HDD
Storage drive buffer size
8 MB
RAID levels
0, 1
Ports & interfaces
Maximum data transfer rate *
800 Mbit/s
FireWire 400
Yes
FireWire 800
Yes
Features
Product colour *
Silver
Other features
Dimensions (W x D x H) (imperial)
200 x 161,9 x 155,6 mm (7.88 x 6.38 x 6.12")
USB 2.0 ports quantity
1
USB required
Yes
Internal
No
Mac compatibility
Yes
Minimum storage drive space
200 MB
Minimum RAM
256 MB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:20:43
Uk has collected 3 expert reviews for Iomega 1.5TB UltraMax Pro Desktop external hard drive Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-27 12:20:32
With superlatives such as "ultra", "max" and "pro" all vying for space in its name, its little surprise that this Iomega is expensive, and with good reason. For starters, it offers a full complement of connectivity options, including both FireWire 400...
Good Great connectivity, Solid build quality...
Bad Quite pricey, Slow...
Bottom line With superlatives such as "ultra", "max" and "pro" all vying for space in its name, its little surprise that this Iomega is expensive, and with good reason. For starters, it offers a full complement of connectivity options, including both FireWire 400...
70%
Brand Image Product code Product Stock Price from
Iomega 750GB UltraMax external hard drive Iomega 750GB UltraMax external hard drive
(show image)
33988 750GB UltraMax 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 1TB UltraMax Desktop external hard drive Silver Iomega 1TB UltraMax Desktop external hard drive Silver
(show image)
33720 1TB UltraMax Desktop 0.00
(excl. VAT)
0 (incl. VAT)