location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel X25-M 2.5" 160 GB Serial ATA III MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X25-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56603
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel X25-M 2.5" 160 GB Serial ATA III MLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 2.5" Serial ATA III
  • - Read speed: 250 MB/s
  • - Write speed: 70 MB/s
  • - MLC
  • - Component for: PC/Laptop
Long product name Intel X25-M 2.5" 160 GB Serial ATA III MLC :
The long product name of Intel X25-M 2.5" 160 GB Serial ATA III MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SSD X25-M Series 160GB, 2.5in SATA 3Gb/s, 50nm, MLC
More>>>
Short summary description Intel X25-M 2.5" 160 GB Serial ATA III MLC:
This short summary of the Intel X25-M 2.5" 160 GB Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.

Intel X25-M, 160 GB, 2.5", 250 MB/s, 3 Gbit/s

Long summary description Intel X25-M 2.5" 160 GB Serial ATA III MLC:
This is an auto-generated long summary of Intel X25-M 2.5" 160 GB Serial ATA III MLC based on the first three specs of the first five spec groups.

Intel X25-M. SSD capacity: 160 GB, SSD form factor: 2.5", Read speed: 250 MB/s, Write speed: 70 MB/s, Data transfer rate: 3 Gbit/s, Component for: PC/Laptop

Source Testseek summary Average rating
Reviews
Updated:
2018-09-14 22:08:52
Uk has collected 96 expert reviews for Intel X25-M 2.5" 160 GB Serial ATA III MLC and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tweaktown.com
Updated:
2018-09-14 22:08:50
Until Marvell and SandForce released their first solid state drives Intel had a performance lead on all of their competitors. Unfortunately in our testing we found the 80GB Postville SSD lacked capacity and at the time the 160GB version cost subst...
Bottom line The PCMark Vantage tests do a very good job showing the real world performance of solid state drives and in these we could really see just how much faster the new 120GB X25-M was compared to the 80GB model. For the most part Intel has caught up to t...
93%
zdnet.co.uk
Updated:
2018-09-14 22:08:51
High prices for solid-state disks (SSDs) have historically restricted the business market to enterprises requiring performance for large databases or financial services, where microseconds really matter...
0%
hardwarecanucks.com
Updated:
2018-09-14 22:08:51
It certainly has been a while since we last looked at the state of Solid State drives, but this doesn't mean we have not been keeping an eye on things for you, our loyal readers. Like a Master saucier who sips and sips and only when the stew is truly r...
Good write performance, Amazing read performance, Light Weight, Silent, Vibration Resistant, 3 year Warranty...
Bad Price, 80GB is a little on the small side...
Bottom line We certainly had high expectations for this drive as we were hoping to use it and its numbers as our Gold Standard for future reviews and boy did the Intel X-25M ever deliver. It simply crushes the competition in many of the tests to the point where it...
0%
pcauthority.com.au
Updated:
2018-09-14 22:08:51
Solid-state drives (SSDs) are becoming a regular option for laptops and netbooks – one recent example being the Asus Eee PC S101. But to date, there’s been scant opportunity to buy one without a laptop attached.Now, Intel is launching a range of standa...
67%
tweaktown.com
Updated:
2018-09-14 22:08:51
The testing for the new Intel X25-M has been completed for a couple of weeks now, but I have been putting off writing the article. Reviewers are faced with tough decisions from time to time; generally it is because we had found a fatal flaw and try...
Bottom line Over the last few months we have seen a pretty broad range of solid state drives from many manufacturers. The truth is that many of those drives have come from only two sources, Samsung being the largest. SSD’s are made up of two primary parts, the...
91%
atomicmpc.com.au
Updated:
2018-09-14 22:08:51
Intel is not a name that you immediately think of when talking about storage, but anyone who’s anyone knows the big chip-making giant. With the CPU market tucked firmly in its belt, can Intel also grab hold of the high-performance storage market?Int...
Bottom line "... the X25-M is definitely the drive to get - if you can afford it."...
91%
techradar.com
Updated:
2018-09-14 22:08:51
Aimed more at servers than gamers, Intels first foray into SSDs with the Intel X25-M is nevertheless about the most desirable performance component outside of a 4870x2. Nearly £500 for a mere 80GB is like removing a kidney in exchange for kissing Anne...
Good Speedy device, Reliable performance, Tough build...
Bad Expensive...
90%
tbreak.ae
Updated:
2018-09-14 22:08:51
Holy shit- those were my words when I compared the performance of an SSD drive on my Mac Pro- the Intel X25-M 80GB SSD drive to be exact. Let me start off by saying that a couple of months back, I was looking into getting some additional speed out of m...
Bottom line Intel X25-M 80GD SSD - Intel X25-M SSD By Abbas Jaffar Ali Published 5 November 2008 Storage/Input/Misc Devices , Apple Products Rating: Unrated Email Print Remove from Favorites Add to Favorites Remove from Articles to Read Add to Articles to Read...
0%
Zdnet.com.au
Updated:
2018-09-14 22:08:52
Intels X-25M solid-state drive enjoys several advantages over both conventional disk drives and other SSDs, including improvements to data throughput, boot time and notebook battery life. If you can forget about the cost, this is by far the fastest da...
Good Fast transfer speed, Low power consumption, Shorter boot times...
Bad Expensive...
Bottom line If you can forget about the cost, this is by far the fastest data drive available.
83%
goodgearguide.com.au
Updated:
2018-09-14 22:08:52
Solid-state drives have long been the ‘novelty’ cousin of conventional hard disks thanks to exorbitant prices and inadequate capacities. While Intel’s new X25-M is certainly a killer in terms of performance, the inherent economic issues remain...
Good Beats vast majority of desktop hard drive read/write speeds despite being notebook-capable, low heat levels, low energy consumption...
Bad Very expensive, not much storage available...
Bottom line This speedy little device will fit and run snugly in any 2.5in laptop bay, providing excellent performance for a terrible price. If you’ve got the money to burn and want a device that is the best of its class, then Intel’s X25-M is a device yo...
75%
alphr.com
Updated:
2018-09-14 22:08:52
Solid-state drives are becoming a regular option for laptops and netbooks - one recent example being the Asus Eee PC S101. But to date there's been scant opportunity to buy one without a laptop attached. Now Intel is launching a range of standalone con...
Bottom line Incredibly fast and silent too, but solid-state is still far too expensive for the mainstream...
67%
custompc.co.uk
Updated:
2018-09-14 22:08:52
Intel’s X25-M sets the benchmark for storage. With its stupendous read speeds, games and apps will load much faster than before. It’s rather pricey, as are all SSDs, so the ‘M’ for mainstream in the name is wishful thinking on Intel’s part. However, 8...
82%
theregister.co.uk
Updated:
2018-09-14 22:08:52
Intels X-25M and X-18M: dial m for mainstream The X25 and X18 family of SSDs will both be initially available in 80GB versions. Theres a 160GB X25 due in Q4. The X25 and X18 differ in terms of their form-factor. As the model codes suggests, the...
Bottom line Intel’s new mainstream SSD offers stunning performance at a horribly steep price. We’re looking forward to the 160GB version, but we cant wait for the price to drop...
85%
techadvisor.co.uk
Updated:
2018-09-14 22:08:52
The Intel X18-M and Intel X25-M drives live up to the promise of solid-state drives advantages over traditional, magnetic disk-based media. The Intel X18-M and X25-M are solid-state drives that can capitalise on the theoretical advantages solid-sta...
Bottom line With its latest SSD drives, the Intel X18-M and Intel X25-M, Intel has realised the promise of solid-state technology. Melissa J Perenson Buy it now: click here...
0%
tomshardware.co.uk
Updated:
2018-09-14 22:08:52
Here it is, the new X25-M; the name sounds very much like an experimental hypersonic plane. And the analogy isn’t far off, since the new flash SSD provides excellent performance. Intel even titled one of its presentation slides “better by design,\" which is in fact true for all of the new flash SSDs.
0%
hardwareheaven.com
Updated:
2018-09-14 22:08:52
If there is one area of the PC component market which is rapidly changing it is SATA storage devices. Since the introduction of SSD’s at an affordable level less than a year ago...
0%